TelephoneStuff.com Commscope - Systimax GigaSpeed 1100 GS3 Category 6 Modular.. 760062372

Description
GigaSpeed XL Modular Patch Panel with Termination Manager accommodates repeated line moves, additions and rearrangements. Features: - Can support network line speeds in excess of 1 Gb/s - 110 connector terminations on rear of panel allow quick and easy installation of 22 to 24 AWG cable - Backward compatible with Category 5e, 5, and 3 cords and cables, however optimal performance is achieved when used with GigaSpeed GS8E patch cords - Attractive black powder covered high-strength steel panel comes equipped with a removable rear mounted cable management bar - Panel comes ready to install, including front and rear labels - Termination manager and rear housing provide for easier, faster, more reliable terminations and reduced variability in placement and termination of cables to panel - 4 modules - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 24 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 1 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - Wiring: T568A and T568B - RoHS and UL listed
Description
GigaSpeed XL Modular Patch Panel with Termination Manager accommodates repeated line moves, additions and rearrangements. Features: - Can support network line speeds in excess of 1 Gb/s - 110 connector terminations on rear of panel allow quick and easy installation of 22 to 24 AWG cable - Backward compatible with Category 5e, 5, and 3 cords and cables, however optimal performance is achieved when used with GigaSpeed GS8E patch cords - Attractive black powder covered high-strength steel panel comes equipped with a removable rear mounted cable management bar - Panel comes ready to install, including front and rear labels - Termination manager and rear housing provide for easier, faster, more reliable terminations and reduced variability in placement and termination of cables to panel - 4 modules - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 24 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 1 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - Wiring: T568A and T568B - RoHS and UL listed

Suppliers

Company
Product
Description
Supplier Links
Commscope - Systimax GigaSpeed 1100 GS3 Category 6 Modular.. - 760062372 - TelephoneStuff.com
Huntington Beach, CA, USA
Commscope - Systimax GigaSpeed 1100 GS3 Category 6 Modular..
760062372
Commscope - Systimax GigaSpeed 1100 GS3 Category 6 Modular.. 760062372
GigaSpeed XL Modular Patch Panel with Termination Manager accommodates repeated line moves, additions and rearrangements. Features: - Can support network line speeds in excess of 1 Gb/s - 110 connector terminations on rear of panel allow quick and easy installation of 22 to 24 AWG cable - Backward compatible with Category 5e, 5, and 3 cords and cables, however optimal performance is achieved when used with GigaSpeed GS8E patch cords - Attractive black powder covered high-strength steel panel comes equipped with a removable rear mounted cable management bar - Panel comes ready to install, including front and rear labels - Termination manager and rear housing provide for easier, faster, more reliable terminations and reduced variability in placement and termination of cables to panel - 4 modules - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 24 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 1 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - Wiring: T568A and T568B - RoHS and UL listed

GigaSpeed XL Modular Patch Panel with Termination Manager accommodates repeated line moves, additions and rearrangements.
Features:
- Can support network line speeds in excess of 1 Gb/s
- 110 connector terminations on rear of panel allow quick and easy installation of 22 to 24 AWG cable
- Backward compatible with Category 5e, 5, and 3 cords and cables, however optimal performance is achieved when used with GigaSpeed GS8E patch cords
- Attractive black powder covered high-strength steel panel comes equipped with a removable rear mounted cable management bar
- Panel comes ready to install, including front and rear labels
- Termination manager and rear housing provide for easier, faster, more reliable terminations and reduced variability in placement and termination of cables to panel
- 4 modules
- Cable Type: U/UTP (unshielded)
- Product Type: Panel
- Total Ports: 24 ports
- Color: Black
- Rack Type: EIA 19 inch
- Rack Units: 1
- Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel
- Wiring: T568A and T568B
- RoHS and UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 760062372
Product Name Commscope - Systimax GigaSpeed 1100 GS3 Category 6 Modular..
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2010581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Cable Specifications Category 5/5E; Cat5
View Details
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details