TelephoneStuff.com Commscope - Systimax GigaSpeed XL PatchMax GS3 Category 6.. 760062364

Description
GigaSpeed XL PatchMax GS3 Category 6 Patch Panel has a unique modularity and patch cord management system, which continues to provide flexibility to MIS managers through the use of Distribution Modules (DM). Features: - Individual six-port distribution modules can be removed, snapped on the the front cord management rings and pivoted forward for easy front access to the rear 110 type IDC termination field making installation easy - Designed for simplified administration with built-in cord and cable retainer rings, color coded labels and icons - Attractive black powder covered high-strength steel panel comes equipped with a removable rear mounted cable management bar - Front ports accept GS8E GigaSPEED XL Solution patch cord or any 8-pin compliant modular cord - Each panel comes ready to install, including front and rear labels - Can support network line speeds in excess of 1 Gb/s - Backward compatible with Category 5e cords and cables. However, optimal performance is achieved when used with the GS8E GigaSPEED XL Solution patch cords - 4 modules - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 48 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 2 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - UL listed - Wiring: T568A and T568B
Description
GigaSpeed XL PatchMax GS3 Category 6 Patch Panel has a unique modularity and patch cord management system, which continues to provide flexibility to MIS managers through the use of Distribution Modules (DM). Features: - Individual six-port distribution modules can be removed, snapped on the the front cord management rings and pivoted forward for easy front access to the rear 110 type IDC termination field making installation easy - Designed for simplified administration with built-in cord and cable retainer rings, color coded labels and icons - Attractive black powder covered high-strength steel panel comes equipped with a removable rear mounted cable management bar - Front ports accept GS8E GigaSPEED XL Solution patch cord or any 8-pin compliant modular cord - Each panel comes ready to install, including front and rear labels - Can support network line speeds in excess of 1 Gb/s - Backward compatible with Category 5e cords and cables. However, optimal performance is achieved when used with the GS8E GigaSPEED XL Solution patch cords - 4 modules - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 48 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 2 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - UL listed - Wiring: T568A and T568B

Suppliers

Company
Product
Description
Supplier Links
Commscope - Systimax GigaSpeed  XL PatchMax GS3 Category 6.. - 760062364 - TelephoneStuff.com
Huntington Beach, CA, USA
Commscope - Systimax GigaSpeed XL PatchMax GS3 Category 6..
760062364
Commscope - Systimax GigaSpeed XL PatchMax GS3 Category 6.. 760062364
GigaSpeed XL PatchMax GS3 Category 6 Patch Panel has a unique modularity and patch cord management system, which continues to provide flexibility to MIS managers through the use of Distribution Modules (DM). Features: - Individual six-port distribution modules can be removed, snapped on the the front cord management rings and pivoted forward for easy front access to the rear 110 type IDC termination field making installation easy - Designed for simplified administration with built-in cord and cable retainer rings, color coded labels and icons - Attractive black powder covered high-strength steel panel comes equipped with a removable rear mounted cable management bar - Front ports accept GS8E GigaSPEED XL Solution patch cord or any 8-pin compliant modular cord - Each panel comes ready to install, including front and rear labels - Can support network line speeds in excess of 1 Gb/s - Backward compatible with Category 5e cords and cables. However, optimal performance is achieved when used with the GS8E GigaSPEED XL Solution patch cords - 4 modules - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 48 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 2 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - UL listed - Wiring: T568A and T568B

GigaSpeed XL PatchMax GS3 Category 6 Patch Panel has a unique modularity and patch cord management system, which continues to provide flexibility to MIS managers through the use of Distribution Modules (DM).
Features:
- Individual six-port distribution modules can be removed, snapped on the the front cord management rings and pivoted forward for easy front access to the rear 110 type IDC termination field making installation easy
- Designed for simplified administration with built-in cord and cable retainer rings, color coded labels and icons
- Attractive black powder covered high-strength steel panel comes equipped with a removable rear mounted cable management bar
- Front ports accept GS8E GigaSPEED XL Solution patch cord or any 8-pin compliant modular cord
- Each panel comes ready to install, including front and rear labels
- Can support network line speeds in excess of 1 Gb/s
- Backward compatible with Category 5e cords and cables. However, optimal performance is achieved when used with the GS8E GigaSPEED XL Solution patch cords
- 4 modules
- Cable Type: U/UTP (unshielded)
- Product Type: Panel
- Total Ports: 48 ports
- Color: Black
- Rack Type: EIA 19 inch
- Rack Units: 2
- Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel
- UL listed
- Wiring: T568A and T568B

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 760062364
Product Name Commscope - Systimax GigaSpeed XL PatchMax GS3 Category 6..
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Cable Specifications Category 6; Cat6
View Details
8-Port Cat. 6 Unshielded Patch Panel - TC-P08C6  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 6
View Details