TelephoneStuff.com Commscope - Systimax GigaSpeed X10D GS5 Category 6A Patch.. 760060921

Description
GigaSpeed X10D GS5 Category 6A Patch Panel is designed to accept 4 or 8 six-port GS5 distribution modules. Features: - Can support network line speeds in excess of 10Gb/s - Individual six-port distribution modules can be removed, snapped on the the front cord manamgent rings and pivoted forward for easy front access to the rear 110 type IDC termination field making installation easy - Termination manager and IDC housing allows traditional cable termination to high performance panel - Designed for simplified administration with built-in cord and cable retainer rings, color coded labels and icons - 8 modules - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 48 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 3 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel
Description
GigaSpeed X10D GS5 Category 6A Patch Panel is designed to accept 4 or 8 six-port GS5 distribution modules. Features: - Can support network line speeds in excess of 10Gb/s - Individual six-port distribution modules can be removed, snapped on the the front cord manamgent rings and pivoted forward for easy front access to the rear 110 type IDC termination field making installation easy - Termination manager and IDC housing allows traditional cable termination to high performance panel - Designed for simplified administration with built-in cord and cable retainer rings, color coded labels and icons - 8 modules - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 48 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 3 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel

Suppliers

Company
Product
Description
Supplier Links
Commscope - Systimax GigaSpeed X10D GS5 Category 6A Patch.. - 760060921 - TelephoneStuff.com
Huntington Beach, CA, USA
Commscope - Systimax GigaSpeed X10D GS5 Category 6A Patch..
760060921
Commscope - Systimax GigaSpeed X10D GS5 Category 6A Patch.. 760060921
GigaSpeed X10D GS5 Category 6A Patch Panel is designed to accept 4 or 8 six-port GS5 distribution modules. Features: - Can support network line speeds in excess of 10Gb/s - Individual six-port distribution modules can be removed, snapped on the the front cord manamgent rings and pivoted forward for easy front access to the rear 110 type IDC termination field making installation easy - Termination manager and IDC housing allows traditional cable termination to high performance panel - Designed for simplified administration with built-in cord and cable retainer rings, color coded labels and icons - 8 modules - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 48 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 3 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel

GigaSpeed X10D GS5 Category 6A Patch Panel is designed to accept 4 or 8 six-port GS5 distribution modules.
Features:
- Can support network line speeds in excess of 10Gb/s
- Individual six-port distribution modules can be removed, snapped on the the front cord manamgent rings and pivoted forward for easy front access to the rear 110 type IDC termination field making installation easy
- Termination manager and IDC housing allows traditional cable termination to high performance panel
- Designed for simplified administration with built-in cord and cable retainer rings, color coded labels and icons
- 8 modules
- Cable Type: U/UTP (unshielded)
- Product Type: Panel
- Total Ports: 48 ports
- Color: Black
- Rack Type: EIA 19 inch
- Rack Units: 3
- Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 760060921
Product Name Commscope - Systimax GigaSpeed X10D GS5 Category 6A Patch..
Ports 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details