TelephoneStuff.com Commscope - Systimax GigaSpeed X10D GS5 Category 6A Angled.. 760051185

Description
GigaSpeed X10D GS5 Category 6A Angled Modular Patch Panel high quality patching systems for terminating or interconnecting voice, data, and video circuits to support high bandwidth hungry applications, including IEEE 10GBASET. Features: - Certified Component of an integrated gigaspeed X10D 10G Solution - Termination manager and IDC housing allows traditional cable termination to high performance panel - Backward compatible with Category 6, 5e, 5, and 3 cords and cables, however, optimal performance is achieved when used with GigaSPEED X10D GS10E cords - Panel comes ready to install, including front and rear labels - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 48 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 2 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - 8 modules
Description
GigaSpeed X10D GS5 Category 6A Angled Modular Patch Panel high quality patching systems for terminating or interconnecting voice, data, and video circuits to support high bandwidth hungry applications, including IEEE 10GBASET. Features: - Certified Component of an integrated gigaspeed X10D 10G Solution - Termination manager and IDC housing allows traditional cable termination to high performance panel - Backward compatible with Category 6, 5e, 5, and 3 cords and cables, however, optimal performance is achieved when used with GigaSPEED X10D GS10E cords - Panel comes ready to install, including front and rear labels - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 48 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 2 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - 8 modules

Suppliers

Company
Product
Description
Supplier Links
Commscope - Systimax GigaSpeed X10D GS5 Category 6A Angled.. - 760051185 - TelephoneStuff.com
Huntington Beach, CA, USA
Commscope - Systimax GigaSpeed X10D GS5 Category 6A Angled..
760051185
Commscope - Systimax GigaSpeed X10D GS5 Category 6A Angled.. 760051185
GigaSpeed X10D GS5 Category 6A Angled Modular Patch Panel high quality patching systems for terminating or interconnecting voice, data, and video circuits to support high bandwidth hungry applications, including IEEE 10GBASET. Features: - Certified Component of an integrated gigaspeed X10D 10G Solution - Termination manager and IDC housing allows traditional cable termination to high performance panel - Backward compatible with Category 6, 5e, 5, and 3 cords and cables, however, optimal performance is achieved when used with GigaSPEED X10D GS10E cords - Panel comes ready to install, including front and rear labels - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 48 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 2 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - 8 modules

GigaSpeed X10D GS5 Category 6A Angled Modular Patch Panel high quality patching systems for terminating or interconnecting voice, data, and video circuits to support high bandwidth hungry applications, including IEEE 10GBASET.
Features:
- Certified Component of an integrated gigaspeed X10D 10G Solution
- Termination manager and IDC housing allows traditional cable termination to high performance panel
- Backward compatible with Category 6, 5e, 5, and 3 cords and cables, however, optimal performance is achieved when used with GigaSPEED X10D GS10E cords
- Panel comes ready to install, including front and rear labels
- Cable Type: U/UTP (unshielded)
- Product Type: Panel
- Total Ports: 48 ports
- Color: Black
- Rack Type: EIA 19 inch
- Rack Units: 2
- Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel
- 8 modules

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 760051185
Product Name Commscope - Systimax GigaSpeed X10D GS5 Category 6A Angled..
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 649644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E; Category 6; Cat6, Cat5e
View Details
Patchbay, Jack Panels - 1849-130856C-E-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 6
View Details
2 suppliers
8-Port Cat. 6 Unshielded Patch Panel - TC-P08C6  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 6
View Details