TelephoneStuff.com Astatic 18" Dynamic Cardioid Mini-Gooseneck.. 727-18

Description
18" Dynamic Cardioid Mini-Gooseneck Microphone with Internal Shock Suppression is ideal for speech applications on podiums, desks, audio and equipment consoles. Features: - Cardioid polar pattern has a 120 degree pick-up angle providing excellent off-axis rejection - Feedback is minimized in sound reinforcement applications - Pickup of reverberation, ambient and background noise is significantly reduced - Designed to resist interference from cell phones, two-way communication, and other RF devices - Hardened grille screen resists dents and deformation due to accidental mishandling - Gooseneck has strong positioning memory and silent operation - 5/16" (8mm) commercial-grade flexible gooseneck - Neodymium moving-coil dynamic capsule - Non-reflective matte-black finish - Quick-mount format - RoHS Compliant - Operating Principal: Moving Coil Dynamic - Polar Pattern: Cardioid - Frequency Response: 200Hz - 16kHz - Impedance: 600 ohms - Connector: 3-pin male XLR type - Finish: Durable matte-black urethane
Description
18" Dynamic Cardioid Mini-Gooseneck Microphone with Internal Shock Suppression is ideal for speech applications on podiums, desks, audio and equipment consoles. Features: - Cardioid polar pattern has a 120 degree pick-up angle providing excellent off-axis rejection - Feedback is minimized in sound reinforcement applications - Pickup of reverberation, ambient and background noise is significantly reduced - Designed to resist interference from cell phones, two-way communication, and other RF devices - Hardened grille screen resists dents and deformation due to accidental mishandling - Gooseneck has strong positioning memory and silent operation - 5/16" (8mm) commercial-grade flexible gooseneck - Neodymium moving-coil dynamic capsule - Non-reflective matte-black finish - Quick-mount format - RoHS Compliant - Operating Principal: Moving Coil Dynamic - Polar Pattern: Cardioid - Frequency Response: 200Hz - 16kHz - Impedance: 600 ohms - Connector: 3-pin male XLR type - Finish: Durable matte-black urethane

Suppliers

Company
Product
Description
Supplier Links
Astatic 18" Dynamic Cardioid Mini-Gooseneck.. - 727-18 - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic 18" Dynamic Cardioid Mini-Gooseneck..
727-18
Astatic 18" Dynamic Cardioid Mini-Gooseneck.. 727-18
18" Dynamic Cardioid Mini-Gooseneck Microphone with Internal Shock Suppression is ideal for speech applications on podiums, desks, audio and equipment consoles. Features: - Cardioid polar pattern has a 120 degree pick-up angle providing excellent off-axis rejection - Feedback is minimized in sound reinforcement applications - Pickup of reverberation, ambient and background noise is significantly reduced - Designed to resist interference from cell phones, two-way communication, and other RF devices - Hardened grille screen resists dents and deformation due to accidental mishandling - Gooseneck has strong positioning memory and silent operation - 5/16" (8mm) commercial-grade flexible gooseneck - Neodymium moving-coil dynamic capsule - Non-reflective matte-black finish - Quick-mount format - RoHS Compliant - Operating Principal: Moving Coil Dynamic - Polar Pattern: Cardioid - Frequency Response: 200Hz - 16kHz - Impedance: 600 ohms - Connector: 3-pin male XLR type - Finish: Durable matte-black urethane

18" Dynamic Cardioid Mini-Gooseneck Microphone with Internal Shock Suppression is ideal for speech applications on podiums, desks, audio and equipment consoles.
Features:
- Cardioid polar pattern has a 120 degree pick-up angle providing excellent off-axis rejection
- Feedback is minimized in sound reinforcement applications
- Pickup of reverberation, ambient and background noise is significantly reduced
- Designed to resist interference from cell phones, two-way communication, and other RF devices
- Hardened grille screen resists dents and deformation due to accidental mishandling
- Gooseneck has strong positioning memory and silent operation
- 5/16" (8mm) commercial-grade flexible gooseneck
- Neodymium moving-coil dynamic capsule
- Non-reflective matte-black finish
- Quick-mount format
- RoHS Compliant
- Operating Principal: Moving Coil Dynamic
- Polar Pattern: Cardioid
- Frequency Response: 200Hz - 16kHz
- Impedance: 600 ohms
- Connector: 3-pin male XLR type
- Finish: Durable matte-black urethane

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number 727-18
Product Name Astatic 18" Dynamic Cardioid Mini-Gooseneck..
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Omnidirectional Microphones - CEM-C9745JAD462P2.54R - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Dynamic Vocal Microphone - OM5 Dynamic Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 48 to 19000 Hz
Sensitivity 1.8 mV/Pa (12410 mV/psi)
View Details