TelephoneStuff.com Plantronics AWH-75 Executive Wireless Headset 72238-01

Description
Communicate in executive-level style and all-day comfort with the Avaya AWH-75 Wireless Office Headset System. The lightweight sophisticated over-the-ear design and DECT 6.0 technology provide office workers with ultra-comfortable, digitally-secure communication up to 300 feet from their desk phone. The discreet Voice Tube delivers superior audio clarity. Note: The following Avaya telephone models do not require the additional HL10 accessory to obtain full hook switch control and ring detection: 2410, 2420, 4610swSW, 4620, 4620swSW, 4621SW, 4622SW, 4625SW, 4630, 4630swSW, 9620, 9630 (with 9600 series hookswitch control cord), 6416D+M, 6424D+M Features: - Talk Time Approximately 6 hours - Range Up to 300 feet - Operating Frequency Voice-dedicated DECT 6.0 - Security/Privacy 64-bit digital encryption - Headset Microphone Voice Tube - Headset Weight 0.75 oz - Headset controls volume, mute, call answer/end - Battery Recharge Time 1.5 hours for 80% charge 3 hours for 100% charge - Operating Temp Range +4°C (40°F) to +44°C (110°F) - Compatibility All major corded desk phones - Wearing Style Over-the-ear - User Density Unlimited (subject to range degradation and environmental conditions) FREE Voyager 510 Bluetooth mobile headset Now it's time to take your wireless headset to the next level Upgrade today. Then see—and hear—the difference. And, for a limited time you can receive a FREE Voyager 510 Bluetooth mobile headset when you purchase a qualifying Plantronics professional wireless headset system. Take advantage of this offer now. Download our trade-in claim form. Qualifying Products are: Plantronics brand: - CS70 and CS70N Professional Wireless Headset System families - SupraPlus Wireless Professional Headset System families - Plantronics Voyager Professional Bluetooth Headset System and Voyager USB System families - CS55 Professional Wireless Headset System families - CS50-USB Professional Wireless Headset System Avaya brand: - AWH-75 and AWH-75N Wireless Office Headset System families - AWH-55+ Wireless Office Headset System family - AWH-55 USB Wireless Office Headset System
Description
Communicate in executive-level style and all-day comfort with the Avaya AWH-75 Wireless Office Headset System. The lightweight sophisticated over-the-ear design and DECT 6.0 technology provide office workers with ultra-comfortable, digitally-secure communication up to 300 feet from their desk phone. The discreet Voice Tube delivers superior audio clarity. Note: The following Avaya telephone models do not require the additional HL10 accessory to obtain full hook switch control and ring detection: 2410, 2420, 4610swSW, 4620, 4620swSW, 4621SW, 4622SW, 4625SW, 4630, 4630swSW, 9620, 9630 (with 9600 series hookswitch control cord), 6416D+M, 6424D+M Features: - Talk Time Approximately 6 hours - Range Up to 300 feet - Operating Frequency Voice-dedicated DECT 6.0 - Security/Privacy 64-bit digital encryption - Headset Microphone Voice Tube - Headset Weight 0.75 oz - Headset controls volume, mute, call answer/end - Battery Recharge Time 1.5 hours for 80% charge 3 hours for 100% charge - Operating Temp Range +4°C (40°F) to +44°C (110°F) - Compatibility All major corded desk phones - Wearing Style Over-the-ear - User Density Unlimited (subject to range degradation and environmental conditions) FREE Voyager 510 Bluetooth mobile headset Now it's time to take your wireless headset to the next level Upgrade today. Then see—and hear—the difference. And, for a limited time you can receive a FREE Voyager 510 Bluetooth mobile headset when you purchase a qualifying Plantronics professional wireless headset system. Take advantage of this offer now. Download our trade-in claim form. Qualifying Products are: Plantronics brand: - CS70 and CS70N Professional Wireless Headset System families - SupraPlus Wireless Professional Headset System families - Plantronics Voyager Professional Bluetooth Headset System and Voyager USB System families - CS55 Professional Wireless Headset System families - CS50-USB Professional Wireless Headset System Avaya brand: - AWH-75 and AWH-75N Wireless Office Headset System families - AWH-55+ Wireless Office Headset System family - AWH-55 USB Wireless Office Headset System

Suppliers

Company
Product
Description
Supplier Links
Plantronics AWH-75 Executive Wireless Headset - 72238-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics AWH-75 Executive Wireless Headset
72238-01
Plantronics AWH-75 Executive Wireless Headset 72238-01
Communicate in executive-level style and all-day comfort with the Avaya AWH-75 Wireless Office Headset System. The lightweight sophisticated over-the-ear design and DECT 6.0 technology provide office workers with ultra-comfortable, digitally-secure communication up to 300 feet from their desk phone. The discreet Voice Tube delivers superior audio clarity. Note: The following Avaya telephone models do not require the additional HL10 accessory to obtain full hook switch control and ring detection: 2410, 2420, 4610swSW, 4620, 4620swSW, 4621SW, 4622SW, 4625SW, 4630, 4630swSW, 9620, 9630 (with 9600 series hookswitch control cord), 6416D+M, 6424D+M Features: - Talk Time Approximately 6 hours - Range Up to 300 feet - Operating Frequency Voice-dedicated DECT 6.0 - Security/Privacy 64-bit digital encryption - Headset Microphone Voice Tube - Headset Weight 0.75 oz - Headset controls volume, mute, call answer/end - Battery Recharge Time 1.5 hours for 80% charge 3 hours for 100% charge - Operating Temp Range +4°C (40°F) to +44°C (110°F) - Compatibility All major corded desk phones - Wearing Style Over-the-ear - User Density Unlimited (subject to range degradation and environmental conditions) FREE Voyager 510 Bluetooth mobile headset Now it's time to take your wireless headset to the next level Upgrade today. Then see—and hear—the difference. And, for a limited time you can receive a FREE Voyager 510 Bluetooth mobile headset when you purchase a qualifying Plantronics professional wireless headset system. Take advantage of this offer now. Download our trade-in claim form. Qualifying Products are: Plantronics brand: - CS70 and CS70N Professional Wireless Headset System families - SupraPlus Wireless Professional Headset System families - Plantronics Voyager Professional Bluetooth Headset System and Voyager USB System families - CS55 Professional Wireless Headset System families - CS50-USB Professional Wireless Headset System Avaya brand: - AWH-75 and AWH-75N Wireless Office Headset System families - AWH-55+ Wireless Office Headset System family - AWH-55 USB Wireless Office Headset System

Communicate in executive-level style and all-day comfort with the Avaya AWH-75 Wireless Office Headset System. The lightweight sophisticated over-the-ear design and DECT 6.0 technology provide office workers with ultra-comfortable, digitally-secure communication up to 300 feet from their desk phone. The discreet Voice Tube delivers superior audio clarity.
Note:
The following Avaya telephone models do not require the additional HL10 accessory to obtain full hook switch control and ring detection:
2410, 2420,
4610swSW, 4620, 4620swSW, 4621SW, 4622SW, 4625SW, 4630,
4630swSW, 9620, 9630 (with 9600 series hookswitch control cord), 6416D+M, 6424D+M
Features:
- Talk Time Approximately 6 hours
- Range Up to 300 feet
- Operating Frequency Voice-dedicated DECT 6.0
- Security/Privacy 64-bit digital encryption
- Headset Microphone Voice Tube
- Headset Weight 0.75 oz
- Headset controls volume, mute, call answer/end
- Battery Recharge Time 1.5 hours for 80% charge
3 hours for 100% charge
- Operating Temp Range +4°C (40°F) to +44°C (110°F)
- Compatibility All major corded desk phones
- Wearing Style Over-the-ear
- User Density Unlimited (subject to range degradation and environmental conditions)
FREE Voyager 510 Bluetooth mobile headset
Now it's time to take your wireless headset to the next level
Upgrade today. Then see—and hear—the difference. And, for a limited time you can receive a FREE Voyager 510 Bluetooth mobile headset when you purchase a qualifying Plantronics professional wireless headset system.
Take advantage of this offer now. Download our trade-in claim form.
Qualifying Products are:
Plantronics brand:
- CS70 and CS70N Professional Wireless Headset System families
- SupraPlus Wireless Professional Headset System families
- Plantronics Voyager Professional Bluetooth Headset System and Voyager USB System families
- CS55 Professional Wireless Headset System families
- CS50-USB Professional Wireless Headset System
Avaya brand:
- AWH-75 and AWH-75N Wireless Office Headset System families
- AWH-55+ Wireless Office Headset System family
- AWH-55 USB Wireless Office Headset System

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 72238-01
Product Name Plantronics AWH-75 Executive Wireless Headset
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

O-42 Clear Comfortable Ear-Mic. 2.5mm - O-42 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details