TelephoneStuff.com GAI-Tronics Page/Party 24V DC Remote Speaker Amplifier 713-102

Description
Page/Party 24V DC Remote Speaker Amplifier is designed for use with GAI-Tronics desktop, desk-edge, and flush-mount stations. Features: - Designed to be remotely mounted within an enclosure - Constructed of cold-rolled steel with a polyurethane finish
Description
Page/Party 24V DC Remote Speaker Amplifier is designed for use with GAI-Tronics desktop, desk-edge, and flush-mount stations. Features: - Designed to be remotely mounted within an enclosure - Constructed of cold-rolled steel with a polyurethane finish

Suppliers

Company
Product
Description
Supplier Links
GAI-Tronics Page/Party 24V DC Remote Speaker Amplifier - 713-102 - TelephoneStuff.com
Huntington Beach, CA, USA
GAI-Tronics Page/Party 24V DC Remote Speaker Amplifier
713-102
GAI-Tronics Page/Party 24V DC Remote Speaker Amplifier 713-102
Page/Party 24V DC Remote Speaker Amplifier is designed for use with GAI-Tronics desktop, desk-edge, and flush-mount stations. Features: - Designed to be remotely mounted within an enclosure - Constructed of cold-rolled steel with a polyurethane finish

Page/Party 24V DC Remote Speaker Amplifier is designed for use with GAI-Tronics desktop, desk-edge, and flush-mount stations.
Features:
- Designed to be remotely mounted within an enclosure
- Constructed of cold-rolled steel with a polyurethane finish

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Amplifiers and Preamplifiers
Product Number 713-102
Product Name GAI-Tronics Page/Party 24V DC Remote Speaker Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Car Audio, Amplifier - GTA-704 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB
Frequency Response 1.00E-5 to 0.0500 MHz
View Details
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details