Contact center professionals who desire mobility can now answer or end calls while moving about the contact center—in unmatched comfort and with premium audio quality. Built on digitally-encrypted DECT 6.0 technology, the Plantronics SupraPlus Wireless Professional Headset System combines the clarity of traditional corded technology with the mobility of wireless, so conversations can continue up to 300 feet from a work station.
Plantronics HL10 - automatic handset lifter enables one-touch call answer/end for compatible Plantronics headset systems. Lifts up and replaces the handset so you don't have to be at your desk to answer the phone or to hang up.
Features:
- Noise-canceling microphone
- Binaural
- 1.9 GHz
- Ensure call privacy with 64-bit digital encryption
- Extended hands-free talk time up to 10 full hours
- Roam up to 300 feet from your desk phone
- Over-the-head, comfortable design for all-day use
- Premium audio ensures quality customer communications
- Enables remote or one touch call answer/end with your Plantronics headset
- No desktop footprint
- Compatible with most standard desktop phones
- Fast operation
- Use original model HL1 for specific telephones where the ringer speaker is not located under the handset
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 70540-01 |
| Product Name | Plantronics CS361N SupraPlus Wireless Binaural Noise-.. |
| Type | Wireless |