TelephoneStuff.com Plantronics CS351N SupraPlus Wireless Monaural Noise-.. 70530-01

Description
Built on digitally-encrypted DECT 6.0 technology, the CS351N SupraPlus Wireless Bundle combines the clarity of traditional corded technology with the mobility of wireless, so conversations can continue up to 300 feet from a work station. Plantronics HL10 - automatic handset lifter enables one-touch call answer/end for compatible Plantronics headset systems. Lifts up and replaces the handset so you don't have to be at your desk to answer the phone or to hang up. Features: - Noise-canceling microphone - Monaural - 1.9 GHz - Ensure call privacy with 64-bit digital encryption - Extended hands-free talk time up to 10 full hours - Roam up to 300 feet from your desk phone - Over-the-head, comfortable design for all-day use - Premium audio ensures quality customer communications - Enables remote or one touch call answer/end with your Plantronics headset - For Plantronics cordless CS10, CA10 & CS50 telephone headset systems - Works with Plantronics S20 and A20 telephone headset systems - No desktop footprint - Compatible with most standard desktop phones - Fast operation - Use original model HL1 for specific telephones where the ringer speaker is not located under the handset
Description
Built on digitally-encrypted DECT 6.0 technology, the CS351N SupraPlus Wireless Bundle combines the clarity of traditional corded technology with the mobility of wireless, so conversations can continue up to 300 feet from a work station. Plantronics HL10 - automatic handset lifter enables one-touch call answer/end for compatible Plantronics headset systems. Lifts up and replaces the handset so you don't have to be at your desk to answer the phone or to hang up. Features: - Noise-canceling microphone - Monaural - 1.9 GHz - Ensure call privacy with 64-bit digital encryption - Extended hands-free talk time up to 10 full hours - Roam up to 300 feet from your desk phone - Over-the-head, comfortable design for all-day use - Premium audio ensures quality customer communications - Enables remote or one touch call answer/end with your Plantronics headset - For Plantronics cordless CS10, CA10 & CS50 telephone headset systems - Works with Plantronics S20 and A20 telephone headset systems - No desktop footprint - Compatible with most standard desktop phones - Fast operation - Use original model HL1 for specific telephones where the ringer speaker is not located under the handset

Suppliers

Company
Product
Description
Supplier Links
Plantronics CS351N SupraPlus Wireless Monaural Noise-.. - 70530-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics CS351N SupraPlus Wireless Monaural Noise-..
70530-01
Plantronics CS351N SupraPlus Wireless Monaural Noise-.. 70530-01
Built on digitally-encrypted DECT 6.0 technology, the CS351N SupraPlus Wireless Bundle combines the clarity of traditional corded technology with the mobility of wireless, so conversations can continue up to 300 feet from a work station. Plantronics HL10 - automatic handset lifter enables one-touch call answer/end for compatible Plantronics headset systems. Lifts up and replaces the handset so you don't have to be at your desk to answer the phone or to hang up. Features: - Noise-canceling microphone - Monaural - 1.9 GHz - Ensure call privacy with 64-bit digital encryption - Extended hands-free talk time up to 10 full hours - Roam up to 300 feet from your desk phone - Over-the-head, comfortable design for all-day use - Premium audio ensures quality customer communications - Enables remote or one touch call answer/end with your Plantronics headset - For Plantronics cordless CS10, CA10 & CS50 telephone headset systems - Works with Plantronics S20 and A20 telephone headset systems - No desktop footprint - Compatible with most standard desktop phones - Fast operation - Use original model HL1 for specific telephones where the ringer speaker is not located under the handset

Built on digitally-encrypted DECT 6.0 technology, the CS351N SupraPlus Wireless Bundle combines the clarity of traditional corded technology with the mobility of wireless, so conversations can continue up to 300 feet from a work station.
Plantronics HL10 - automatic handset lifter enables one-touch call answer/end for compatible Plantronics headset systems. Lifts up and replaces the handset so you don't have to be at your desk to answer the phone or to hang up.
Features:
- Noise-canceling microphone
- Monaural
- 1.9 GHz
- Ensure call privacy with 64-bit digital encryption
- Extended hands-free talk time up to 10 full hours
- Roam up to 300 feet from your desk phone
- Over-the-head, comfortable design for all-day use
- Premium audio ensures quality customer communications
- Enables remote or one touch call answer/end with your Plantronics headset
- For Plantronics cordless CS10, CA10 & CS50 telephone headset systems
- Works with Plantronics S20 and A20 telephone headset systems
- No desktop footprint
- Compatible with most standard desktop phones
- Fast operation
- Use original model HL1 for specific telephones where the ringer speaker is not located under the handset

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 70530-01
Product Name Plantronics CS351N SupraPlus Wireless Monaural Noise-..
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details