TelephoneStuff.com Legrand - Wiremold CabinetMATE® Plug-In Outlet.. 7011ULBC

Description
The CabinetMATE® Plug-In Outlet Center® with Eleven 15 Amp Outlets are ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms, and offices. Outlet Center Features: - Length: 70" - Receptacle center-to-center: 6" - User-ready outlets - plug-in outlet center units provide power distribution in a portable, plug-in unit - Rugged construction using durable, low profile 2" x 1 3/4" -or- 3 1/2" x 2" aluminum housing - Space saving configuration - rack mount units fit standard 19" relay racks - compact 1U design utilizes minimum space - Flexible mounting - each unit features one of four different mounting types. Each mounting method has been designed to optimize the performance of the product. Complete mounting hardware and installation instructions are included with every unit - Cord properly rated to load requirements. 15 Amp units have a 14/3 SJT cord and a NEMA 5-15P plug. 20 Amp units have a 12/3 SJT cord and a NEMA 5-20P or NEMA L5-20P plug - Lighted switch - most units have lighted on/off switch(es) to control power to the unit - Resettable circuit breaker that provides overload protection - Sold in a Package of 2 Outlet Centers
Description
The CabinetMATE® Plug-In Outlet Center® with Eleven 15 Amp Outlets are ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms, and offices. Outlet Center Features: - Length: 70" - Receptacle center-to-center: 6" - User-ready outlets - plug-in outlet center units provide power distribution in a portable, plug-in unit - Rugged construction using durable, low profile 2" x 1 3/4" -or- 3 1/2" x 2" aluminum housing - Space saving configuration - rack mount units fit standard 19" relay racks - compact 1U design utilizes minimum space - Flexible mounting - each unit features one of four different mounting types. Each mounting method has been designed to optimize the performance of the product. Complete mounting hardware and installation instructions are included with every unit - Cord properly rated to load requirements. 15 Amp units have a 14/3 SJT cord and a NEMA 5-15P plug. 20 Amp units have a 12/3 SJT cord and a NEMA 5-20P or NEMA L5-20P plug - Lighted switch - most units have lighted on/off switch(es) to control power to the unit - Resettable circuit breaker that provides overload protection - Sold in a Package of 2 Outlet Centers

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold CabinetMATE® Plug-In Outlet.. - 7011ULBC - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold CabinetMATE® Plug-In Outlet..
7011ULBC
Legrand - Wiremold CabinetMATE® Plug-In Outlet.. 7011ULBC
The CabinetMATE® Plug-In Outlet Center® with Eleven 15 Amp Outlets are ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms, and offices. Outlet Center Features: - Length: 70" - Receptacle center-to-center: 6" - User-ready outlets - plug-in outlet center units provide power distribution in a portable, plug-in unit - Rugged construction using durable, low profile 2" x 1 3/4" -or- 3 1/2" x 2" aluminum housing - Space saving configuration - rack mount units fit standard 19" relay racks - compact 1U design utilizes minimum space - Flexible mounting - each unit features one of four different mounting types. Each mounting method has been designed to optimize the performance of the product. Complete mounting hardware and installation instructions are included with every unit - Cord properly rated to load requirements. 15 Amp units have a 14/3 SJT cord and a NEMA 5-15P plug. 20 Amp units have a 12/3 SJT cord and a NEMA 5-20P or NEMA L5-20P plug - Lighted switch - most units have lighted on/off switch(es) to control power to the unit - Resettable circuit breaker that provides overload protection - Sold in a Package of 2 Outlet Centers

The CabinetMATE® Plug-In Outlet Center® with Eleven 15 Amp Outlets are ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops,
classrooms, and offices.
Outlet Center Features:
- Length: 70"
- Receptacle center-to-center: 6"
- User-ready outlets - plug-in outlet center units provide
power distribution in a portable, plug-in unit
- Rugged construction using durable, low profile 2" x 1 3/4" -or- 3 1/2" x 2" aluminum housing
- Space saving configuration - rack mount units fit standard 19" relay racks - compact 1U design utilizes minimum space
- Flexible mounting - each unit features one of four
different mounting types. Each mounting method has
been designed to optimize the performance of the
product. Complete mounting hardware and installation
instructions are included with every unit
- Cord properly rated to load requirements. 15 Amp units
have a 14/3 SJT cord and a NEMA 5-15P plug. 20 Amp
units have a 12/3 SJT cord and a NEMA 5-20P or
NEMA L5-20P plug
- Lighted switch - most units have lighted on/off
switch(es) to control power to the unit
- Resettable circuit breaker that provides overload protection
- Sold in a Package of 2 Outlet Centers

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 7011ULBC
Product Name Legrand - Wiremold CabinetMATE® Plug-In Outlet..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 1340443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 5.12 inch (130 mm)
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details