TelephoneStuff.com Legrand - Wiremold CabinetMate Series 70" Aluminum,.. 7011BDS20R

Description
CabinetMate Series 70" Aluminum, 20 Amp Plug-In Outlet Center Unit. Features: - Eleven 20 amp outlets with t-slots - 20A resettable circuit breaker - Computer grade surge protection - Length: 70" (1.8 m) - Receptacle Center to Center: 6" - Available Cord Lengths: - 6' (1.8 m) - 15' (4.6 m) - Sold in a Package of 2 Units
Description
CabinetMate Series 70" Aluminum, 20 Amp Plug-In Outlet Center Unit. Features: - Eleven 20 amp outlets with t-slots - 20A resettable circuit breaker - Computer grade surge protection - Length: 70" (1.8 m) - Receptacle Center to Center: 6" - Available Cord Lengths: - 6' (1.8 m) - 15' (4.6 m) - Sold in a Package of 2 Units

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold CabinetMate Series 70" Aluminum,.. - 7011BDS20R - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold CabinetMate Series 70" Aluminum,..
7011BDS20R
Legrand - Wiremold CabinetMate Series 70" Aluminum,.. 7011BDS20R
CabinetMate Series 70" Aluminum, 20 Amp Plug-In Outlet Center Unit. Features: - Eleven 20 amp outlets with t-slots - 20A resettable circuit breaker - Computer grade surge protection - Length: 70" (1.8 m) - Receptacle Center to Center: 6" - Available Cord Lengths: - 6' (1.8 m) - 15' (4.6 m) - Sold in a Package of 2 Units

CabinetMate Series 70" Aluminum, 20 Amp Plug-In Outlet Center Unit.
Features:
- Eleven 20 amp outlets with t-slots
- 20A resettable circuit breaker
- Computer grade surge protection
- Length: 70" (1.8 m)
- Receptacle Center to Center: 6"
- Available Cord Lengths:
- 6' (1.8 m)
- 15' (4.6 m)
- Sold in a Package of 2 Units

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 7011BDS20R
Product Name Legrand - Wiremold CabinetMate Series 70" Aluminum,..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Belts & Tool Pouches - 179852 - RS Components, Ltd.
Specs
Type Tool Cabinet
Height 12.99 inch (330 mm)
View Details
Mobile drawer cabinets - R5BJE-3001 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details