TelephoneStuff.com Avaya 3920 Wireless Telephone with Repeater Package 700471337

Description
3920 Wireless Telephone with Repeater Package is a powerful wireless option for Partner ACS system. The Repeater allows user to extend the coverage area of the 3920 wireless telephone in all directions, including up and down. Features: - DECT 6.0 technology - Range of up to 160 ft (49 m) - Up to 12 hours talk time, with 144 hours on standby for calling convenience - Extended coverage using up to 3 additional repeaters (not included) in a daisy-chain configuration or 6 additional repeaters (not included) in a radial configuration - 2 line, 16 character LCD display - Backlit dialpad - Operation modes indicating talk, low battery, ringer on/off, and message waiting - Integrated speaker - Single button for hold, transfer, and conference - Up to 6 programmable buttons for line and feature access - Two intercom buttons - Integrated headset jack - Adjustable ringer and handset volume - Vibrate alert - Repeater extends coverage of the 3920 wireless telephone in all directions - Automatic registration to the base - Can have up to 6 repeaters per base station - Support for two simultaneous calls - Repeaters must be at least 35 feet apart - Compatible with partner ACS system Package Contents: - (1) Handset - (1) Base Unit - (1) Avaya 3920 Repeater - (2) AC Adapters - (1) Charger Unit - (1) Rechargeable Battery - (1) Belt Clip - (1) Installation and User Guide
Description
3920 Wireless Telephone with Repeater Package is a powerful wireless option for Partner ACS system. The Repeater allows user to extend the coverage area of the 3920 wireless telephone in all directions, including up and down. Features: - DECT 6.0 technology - Range of up to 160 ft (49 m) - Up to 12 hours talk time, with 144 hours on standby for calling convenience - Extended coverage using up to 3 additional repeaters (not included) in a daisy-chain configuration or 6 additional repeaters (not included) in a radial configuration - 2 line, 16 character LCD display - Backlit dialpad - Operation modes indicating talk, low battery, ringer on/off, and message waiting - Integrated speaker - Single button for hold, transfer, and conference - Up to 6 programmable buttons for line and feature access - Two intercom buttons - Integrated headset jack - Adjustable ringer and handset volume - Vibrate alert - Repeater extends coverage of the 3920 wireless telephone in all directions - Automatic registration to the base - Can have up to 6 repeaters per base station - Support for two simultaneous calls - Repeaters must be at least 35 feet apart - Compatible with partner ACS system Package Contents: - (1) Handset - (1) Base Unit - (1) Avaya 3920 Repeater - (2) AC Adapters - (1) Charger Unit - (1) Rechargeable Battery - (1) Belt Clip - (1) Installation and User Guide

Suppliers

Company
Product
Description
Supplier Links
Avaya 3920 Wireless Telephone with Repeater Package - 700471337 - TelephoneStuff.com
Huntington Beach, CA, USA
Avaya 3920 Wireless Telephone with Repeater Package
700471337
Avaya 3920 Wireless Telephone with Repeater Package 700471337
3920 Wireless Telephone with Repeater Package is a powerful wireless option for Partner ACS system. The Repeater allows user to extend the coverage area of the 3920 wireless telephone in all directions, including up and down. Features: - DECT 6.0 technology - Range of up to 160 ft (49 m) - Up to 12 hours talk time, with 144 hours on standby for calling convenience - Extended coverage using up to 3 additional repeaters (not included) in a daisy-chain configuration or 6 additional repeaters (not included) in a radial configuration - 2 line, 16 character LCD display - Backlit dialpad - Operation modes indicating talk, low battery, ringer on/off, and message waiting - Integrated speaker - Single button for hold, transfer, and conference - Up to 6 programmable buttons for line and feature access - Two intercom buttons - Integrated headset jack - Adjustable ringer and handset volume - Vibrate alert - Repeater extends coverage of the 3920 wireless telephone in all directions - Automatic registration to the base - Can have up to 6 repeaters per base station - Support for two simultaneous calls - Repeaters must be at least 35 feet apart - Compatible with partner ACS system Package Contents: - (1) Handset - (1) Base Unit - (1) Avaya 3920 Repeater - (2) AC Adapters - (1) Charger Unit - (1) Rechargeable Battery - (1) Belt Clip - (1) Installation and User Guide

3920 Wireless Telephone with Repeater Package is a powerful wireless option for Partner ACS system. The Repeater allows user to extend the coverage area of the 3920 wireless telephone in all directions, including up and down.
Features:
- DECT 6.0 technology
- Range of up to 160 ft (49 m)
- Up to 12 hours talk time, with 144 hours on standby for calling convenience
- Extended coverage using up to 3 additional repeaters (not included) in a daisy-chain configuration or 6 additional repeaters (not included) in a radial configuration
- 2 line, 16 character LCD display
- Backlit dialpad
- Operation modes indicating talk, low battery, ringer on/off, and message waiting
- Integrated speaker
- Single button for hold, transfer, and conference
- Up to 6 programmable buttons for line and feature access
- Two intercom buttons
- Integrated headset jack
- Adjustable ringer and handset volume
- Vibrate alert
- Repeater extends coverage of the 3920 wireless telephone in all directions
- Automatic registration to the base
- Can have up to 6 repeaters per base station
- Support for two simultaneous calls
- Repeaters must be at least 35 feet apart
- Compatible with partner ACS system
Package Contents:
- (1) Handset
- (1) Base Unit
- (1) Avaya 3920 Repeater
- (2) AC Adapters
- (1) Charger Unit
- (1) Rechargeable Battery
- (1) Belt Clip
- (1) Installation and User Guide

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number 700471337
Product Name Avaya 3920 Wireless Telephone with Repeater Package
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT300A-V/FT350A-V Water Tight VoIP Telephones - FT350A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone - UniFi®VoIP Phone - Ubiquiti Networks, Inc.
Specs
Phone Type Network Phone / IP Phone
View Details