TelephoneStuff.com Avaya 3920 Wireless Telephone 700471121

Description
3920 Wireless Telephone is a powerful wireless option for Partner ACS system. Features: - DECT 6.0 technology - Range of up to 160 ft (49 m) - Up to 12 hours talk time, with 144 hours on standby for calling convenience - Extended coverage using up to 3 additional repeaters (not included) in a daisy-chain configuration or 6 additional repeaters (not included) in a radial configuration - 2 line, 16 character LCD display - Backlit dialpad - Operation modes indicating talk, low battery, ringer on/off, and message waiting - Integrated speaker - Single button for hold, transfer, and conference - Up to 6 programmable buttons for line and feature access - Two intercom buttons - Integrated headset jack - Adjustable ringer and handset volume - Vibrate alert - Compatible with partner ACS system - Requires 2 Analog ports to connect 2 wireless handsets Package Contents: - (1) Handset - (1) Base Unit - (2) AC Adapters - (1) Charger Unit - (1) Rechargeable Battery - (1) Belt Clip - (1) Installation and User Guide
Description
3920 Wireless Telephone is a powerful wireless option for Partner ACS system. Features: - DECT 6.0 technology - Range of up to 160 ft (49 m) - Up to 12 hours talk time, with 144 hours on standby for calling convenience - Extended coverage using up to 3 additional repeaters (not included) in a daisy-chain configuration or 6 additional repeaters (not included) in a radial configuration - 2 line, 16 character LCD display - Backlit dialpad - Operation modes indicating talk, low battery, ringer on/off, and message waiting - Integrated speaker - Single button for hold, transfer, and conference - Up to 6 programmable buttons for line and feature access - Two intercom buttons - Integrated headset jack - Adjustable ringer and handset volume - Vibrate alert - Compatible with partner ACS system - Requires 2 Analog ports to connect 2 wireless handsets Package Contents: - (1) Handset - (1) Base Unit - (2) AC Adapters - (1) Charger Unit - (1) Rechargeable Battery - (1) Belt Clip - (1) Installation and User Guide

Suppliers

Company
Product
Description
Supplier Links
Avaya 3920 Wireless Telephone - 700471121 - TelephoneStuff.com
Huntington Beach, CA, USA
Avaya 3920 Wireless Telephone
700471121
Avaya 3920 Wireless Telephone 700471121
3920 Wireless Telephone is a powerful wireless option for Partner ACS system. Features: - DECT 6.0 technology - Range of up to 160 ft (49 m) - Up to 12 hours talk time, with 144 hours on standby for calling convenience - Extended coverage using up to 3 additional repeaters (not included) in a daisy-chain configuration or 6 additional repeaters (not included) in a radial configuration - 2 line, 16 character LCD display - Backlit dialpad - Operation modes indicating talk, low battery, ringer on/off, and message waiting - Integrated speaker - Single button for hold, transfer, and conference - Up to 6 programmable buttons for line and feature access - Two intercom buttons - Integrated headset jack - Adjustable ringer and handset volume - Vibrate alert - Compatible with partner ACS system - Requires 2 Analog ports to connect 2 wireless handsets Package Contents: - (1) Handset - (1) Base Unit - (2) AC Adapters - (1) Charger Unit - (1) Rechargeable Battery - (1) Belt Clip - (1) Installation and User Guide

3920 Wireless Telephone is a powerful wireless option for Partner ACS system.
Features:
- DECT 6.0 technology
- Range of up to 160 ft (49 m)
- Up to 12 hours talk time, with 144 hours on standby for calling convenience
- Extended coverage using up to 3 additional repeaters (not included) in a daisy-chain configuration or 6 additional repeaters (not included) in a radial configuration
- 2 line, 16 character LCD display
- Backlit dialpad
- Operation modes indicating talk, low battery, ringer on/off, and message waiting
- Integrated speaker
- Single button for hold, transfer, and conference
- Up to 6 programmable buttons for line and feature access
- Two intercom buttons
- Integrated headset jack
- Adjustable ringer and handset volume
- Vibrate alert
- Compatible with partner ACS system
- Requires 2 Analog ports to connect 2 wireless handsets
Package Contents:
- (1) Handset
- (1) Base Unit
- (2) AC Adapters
- (1) Charger Unit
- (1) Rechargeable Battery
- (1) Belt Clip
- (1) Installation and User Guide

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number 700471121
Product Name Avaya 3920 Wireless Telephone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT200C-A Hazardous Area Telephones - FT200C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details