TelephoneStuff.com Leviton eXtreme 6+ Angled Patch Panel 6W587-U48

Description
Leviton's eXtreme 6+ Angled Patch Panels are designed to increase rack density on industry standard 19" racks and cabinets. The unique dual-angle design easily routes cables into vertical cable management. This system promotes long term cable management and attractive cabling installations and includes Leviton's patent pending "Retention Force Technology" which promotes consistent performance over the life of the system. Leviton's eXtreme 6+ systems are designed for use in high megabit applications such as Gigabit Ethernet. Features: - Includes "Retention Force Technology" - Craft-friendly installation - Universal T568A and T568B wiring cards for 110-style IDC terminations - Color-coded front labeling for easy port identification (TIA-606-A compliant) - Improved accessibility brings termination field closer to installer for easier termination - Low profile provides more aisle space in closets - Unique dual-angle design reduces cable bend radius and keeps terminations within a standard 3" depth rack
Description
Leviton's eXtreme 6+ Angled Patch Panels are designed to increase rack density on industry standard 19" racks and cabinets. The unique dual-angle design easily routes cables into vertical cable management. This system promotes long term cable management and attractive cabling installations and includes Leviton's patent pending "Retention Force Technology" which promotes consistent performance over the life of the system. Leviton's eXtreme 6+ systems are designed for use in high megabit applications such as Gigabit Ethernet. Features: - Includes "Retention Force Technology" - Craft-friendly installation - Universal T568A and T568B wiring cards for 110-style IDC terminations - Color-coded front labeling for easy port identification (TIA-606-A compliant) - Improved accessibility brings termination field closer to installer for easier termination - Low profile provides more aisle space in closets - Unique dual-angle design reduces cable bend radius and keeps terminations within a standard 3" depth rack

Suppliers

Company
Product
Description
Supplier Links
Leviton eXtreme 6+ Angled Patch Panel - 6W587-U48 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton eXtreme 6+ Angled Patch Panel
6W587-U48
Leviton eXtreme 6+ Angled Patch Panel 6W587-U48
Leviton's eXtreme 6+ Angled Patch Panels are designed to increase rack density on industry standard 19" racks and cabinets. The unique dual-angle design easily routes cables into vertical cable management. This system promotes long term cable management and attractive cabling installations and includes Leviton's patent pending "Retention Force Technology" which promotes consistent performance over the life of the system. Leviton's eXtreme 6+ systems are designed for use in high megabit applications such as Gigabit Ethernet. Features: - Includes "Retention Force Technology" - Craft-friendly installation - Universal T568A and T568B wiring cards for 110-style IDC terminations - Color-coded front labeling for easy port identification (TIA-606-A compliant) - Improved accessibility brings termination field closer to installer for easier termination - Low profile provides more aisle space in closets - Unique dual-angle design reduces cable bend radius and keeps terminations within a standard 3" depth rack

Leviton's eXtreme 6+ Angled Patch Panels are designed to increase rack density on industry standard 19" racks and cabinets. The unique dual-angle design easily routes cables into vertical cable management. This system promotes long term cable management and attractive cabling installations and includes Leviton's patent pending "Retention Force Technology" which promotes consistent performance over the life of the system. Leviton's eXtreme 6+ systems are designed for use in high megabit applications such as Gigabit Ethernet.
Features:
- Includes "Retention Force Technology"
- Craft-friendly installation
- Universal T568A and T568B wiring cards for 110-style IDC terminations
- Color-coded front labeling for easy port identification (TIA-606-A compliant)
- Improved accessibility brings termination field closer to installer for easier termination
- Low profile provides more aisle space in closets
- Unique dual-angle design reduces cable bend radius and keeps terminations within a standard 3" depth rack

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 6W587-U48
Product Name Leviton eXtreme 6+ Angled Patch Panel
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 48
Height in U 1
View Details
Pre-Configured Patch Panel - HP6A24AU - Hubbell Incorporated
Specs
Ports 24
Height in U 1
Cable Specifications Category 6
View Details