TelephoneStuff.com Leviton eXtreme 6+ Angled QuickPort Patch Panel 6W271-U48

Description
Leviton's eXtreme 6+ Angled QuickPort Patch Panels feature a unique dual-angle design to provide optimum rack density and allow for easy cable management and patch cord access. Loaded with eXtreme 6+ connectors, the panels include Leviton's patented "Retention Force Technology" which promotes consistent performance over the life of the system. The unique configurable panel design allows for insertion of alternative QuickPort connectors to customize the application. The panels fit standard 19" racks and cabinets and are part of Leviton's eXtreme 6+ system, an optimized solution for high megabit applications such as Gigabit Ethernet. Features: - Includes "Retention Force Technology" - Universsal T568A abd T568B wiring labels for 110-style IDC terminations - Pre-loaded with Leviton eXtreme 6+ connectors (black) - Front write on labeling areas - Improved accessibility brings termination field closer to installer for easier termination - Low profile provides more aisle space in closets - Unique dual-angle design reduces cable bend radius and keeps terminations within a standard 3" depth rack
Description
Leviton's eXtreme 6+ Angled QuickPort Patch Panels feature a unique dual-angle design to provide optimum rack density and allow for easy cable management and patch cord access. Loaded with eXtreme 6+ connectors, the panels include Leviton's patented "Retention Force Technology" which promotes consistent performance over the life of the system. The unique configurable panel design allows for insertion of alternative QuickPort connectors to customize the application. The panels fit standard 19" racks and cabinets and are part of Leviton's eXtreme 6+ system, an optimized solution for high megabit applications such as Gigabit Ethernet. Features: - Includes "Retention Force Technology" - Universsal T568A abd T568B wiring labels for 110-style IDC terminations - Pre-loaded with Leviton eXtreme 6+ connectors (black) - Front write on labeling areas - Improved accessibility brings termination field closer to installer for easier termination - Low profile provides more aisle space in closets - Unique dual-angle design reduces cable bend radius and keeps terminations within a standard 3" depth rack

Suppliers

Company
Product
Description
Supplier Links
Leviton eXtreme 6+ Angled QuickPort Patch Panel - 6W271-U48 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton eXtreme 6+ Angled QuickPort Patch Panel
6W271-U48
Leviton eXtreme 6+ Angled QuickPort Patch Panel 6W271-U48
Leviton's eXtreme 6+ Angled QuickPort Patch Panels feature a unique dual-angle design to provide optimum rack density and allow for easy cable management and patch cord access. Loaded with eXtreme 6+ connectors, the panels include Leviton's patented "Retention Force Technology" which promotes consistent performance over the life of the system. The unique configurable panel design allows for insertion of alternative QuickPort connectors to customize the application. The panels fit standard 19" racks and cabinets and are part of Leviton's eXtreme 6+ system, an optimized solution for high megabit applications such as Gigabit Ethernet. Features: - Includes "Retention Force Technology" - Universsal T568A abd T568B wiring labels for 110-style IDC terminations - Pre-loaded with Leviton eXtreme 6+ connectors (black) - Front write on labeling areas - Improved accessibility brings termination field closer to installer for easier termination - Low profile provides more aisle space in closets - Unique dual-angle design reduces cable bend radius and keeps terminations within a standard 3" depth rack

Leviton's eXtreme 6+ Angled QuickPort Patch Panels feature a unique dual-angle design to provide optimum rack density and allow for easy cable management and patch cord access. Loaded with eXtreme 6+ connectors, the panels include Leviton's patented "Retention Force Technology" which promotes consistent performance over the life of the system. The unique configurable panel design allows for insertion of alternative QuickPort connectors to customize the application. The panels fit standard 19" racks and cabinets and are part of Leviton's eXtreme 6+ system, an optimized solution for high megabit applications such as Gigabit Ethernet.
Features:
- Includes "Retention Force Technology"
- Universsal T568A abd T568B wiring labels for 110-style IDC terminations
- Pre-loaded with Leviton eXtreme 6+ connectors (black)
- Front write on labeling areas
- Improved accessibility brings termination field closer to installer for easier termination
- Low profile provides more aisle space in closets
- Unique dual-angle design reduces cable bend radius and keeps terminations within a standard 3" depth rack

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 6W271-U48
Product Name Leviton eXtreme 6+ Angled QuickPort Patch Panel
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
View Details
Module Rack Feedthrough Patch Panel with Four RJ45/RJ45 Cat5e Ports - Model 9214 - Electro Standards Laboratories
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details
Fiber Patch Panel - PFPP-24SC-BAR - PolyPhaser Corporation
Specs
Port Type SC Connector; UPC
Ports 24
Height in U 2
View Details