TelephoneStuff.com Leviton eXtreme CAT 6A 110-Style Patch Panel 6A586-U48

Description
eXtreme CAT 6A 110-Style Patch Panel are Heavy-duty 16 Cage Steel that is stamped and formed to create a rigid and durable surface capable of accepting the forces generated while punching down cables to the panel. Patch Panels Features: - Panels are available in 24-Port and 48-Port versions and are compatible with all QuickPort connectors, adapters, and modules - Universal T568A/T568B Wiring Compatibility, Pair Separation Towers, and easy Punchdown facilitate accurate, effective installation - Panels are designed for use on Standard 19" Racks and Cabinets - Independently tested and verified by Intertek (ETL) for CAT 6A component performance - Inline IDC field is consistent with existing 110-style panel designs - Patent-pending triple-stage compensation design with integrated flexible circuit enhances link and channel performance - Patent-pending isolation gap on circuit board minimizes alien crosstalk between ports - Conductor retention feature holds individual conductors in place during termination - Pair Separation Tower (PST) design facilitates separation of CAT 6A conductors - Separated blocks provide room to work with larger CAT 6A cables and help to identify first pair position - Terminates up to 50% faster than CAT 6A panels requiring additional termination manager - Reversible card shows T568 A and B wiring schemes separately - Industry standard port density: 24-port 1RU and 48-port 2RU - Available in flat and angled styles - IDC stuffer caps provide termination strain relief - Pre-loaded with CAT 6A Modules - Magnifying label holders adjacent to connectors - Color: Black - Dimensions for 24-Port: 1.72" H x 19" W x 1.60" D - Dimensions for 48-Port: 3.47" H x 19" W x 1.60" D
Description
eXtreme CAT 6A 110-Style Patch Panel are Heavy-duty 16 Cage Steel that is stamped and formed to create a rigid and durable surface capable of accepting the forces generated while punching down cables to the panel. Patch Panels Features: - Panels are available in 24-Port and 48-Port versions and are compatible with all QuickPort connectors, adapters, and modules - Universal T568A/T568B Wiring Compatibility, Pair Separation Towers, and easy Punchdown facilitate accurate, effective installation - Panels are designed for use on Standard 19" Racks and Cabinets - Independently tested and verified by Intertek (ETL) for CAT 6A component performance - Inline IDC field is consistent with existing 110-style panel designs - Patent-pending triple-stage compensation design with integrated flexible circuit enhances link and channel performance - Patent-pending isolation gap on circuit board minimizes alien crosstalk between ports - Conductor retention feature holds individual conductors in place during termination - Pair Separation Tower (PST) design facilitates separation of CAT 6A conductors - Separated blocks provide room to work with larger CAT 6A cables and help to identify first pair position - Terminates up to 50% faster than CAT 6A panels requiring additional termination manager - Reversible card shows T568 A and B wiring schemes separately - Industry standard port density: 24-port 1RU and 48-port 2RU - Available in flat and angled styles - IDC stuffer caps provide termination strain relief - Pre-loaded with CAT 6A Modules - Magnifying label holders adjacent to connectors - Color: Black - Dimensions for 24-Port: 1.72" H x 19" W x 1.60" D - Dimensions for 48-Port: 3.47" H x 19" W x 1.60" D

Suppliers

Company
Product
Description
Supplier Links
Leviton eXtreme CAT 6A 110-Style Patch Panel - 6A586-U48 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton eXtreme CAT 6A 110-Style Patch Panel
6A586-U48
Leviton eXtreme CAT 6A 110-Style Patch Panel 6A586-U48
eXtreme CAT 6A 110-Style Patch Panel are Heavy-duty 16 Cage Steel that is stamped and formed to create a rigid and durable surface capable of accepting the forces generated while punching down cables to the panel. Patch Panels Features: - Panels are available in 24-Port and 48-Port versions and are compatible with all QuickPort connectors, adapters, and modules - Universal T568A/T568B Wiring Compatibility, Pair Separation Towers, and easy Punchdown facilitate accurate, effective installation - Panels are designed for use on Standard 19" Racks and Cabinets - Independently tested and verified by Intertek (ETL) for CAT 6A component performance - Inline IDC field is consistent with existing 110-style panel designs - Patent-pending triple-stage compensation design with integrated flexible circuit enhances link and channel performance - Patent-pending isolation gap on circuit board minimizes alien crosstalk between ports - Conductor retention feature holds individual conductors in place during termination - Pair Separation Tower (PST) design facilitates separation of CAT 6A conductors - Separated blocks provide room to work with larger CAT 6A cables and help to identify first pair position - Terminates up to 50% faster than CAT 6A panels requiring additional termination manager - Reversible card shows T568 A and B wiring schemes separately - Industry standard port density: 24-port 1RU and 48-port 2RU - Available in flat and angled styles - IDC stuffer caps provide termination strain relief - Pre-loaded with CAT 6A Modules - Magnifying label holders adjacent to connectors - Color: Black - Dimensions for 24-Port: 1.72" H x 19" W x 1.60" D - Dimensions for 48-Port: 3.47" H x 19" W x 1.60" D

eXtreme CAT 6A 110-Style Patch Panel are Heavy-duty 16 Cage Steel that is stamped and formed to create a rigid and durable surface capable of accepting the forces generated while punching down cables to the panel.
Patch Panels Features:
- Panels are available in 24-Port and 48-Port versions and are compatible with all QuickPort connectors, adapters, and modules
- Universal T568A/T568B Wiring Compatibility, Pair Separation Towers, and easy Punchdown facilitate accurate, effective installation
- Panels are designed for use on Standard 19" Racks and Cabinets
- Independently tested and verified by Intertek (ETL) for
CAT 6A component performance
- Inline IDC field is consistent with existing 110-style
panel designs
- Patent-pending triple-stage compensation design with integrated flexible circuit enhances link and channel performance
- Patent-pending isolation gap on circuit board minimizes alien crosstalk between ports
- Conductor retention feature holds individual conductors in place during termination
- Pair Separation Tower (PST) design facilitates separation of CAT 6A conductors
- Separated blocks provide room to work with larger CAT 6A
cables and help to identify first pair position
- Terminates up to 50% faster than CAT 6A panels requiring
additional termination manager
- Reversible card shows T568 A and B wiring schemes separately
- Industry standard port density: 24-port 1RU and 48-port 2RU
- Available in flat and angled styles
- IDC stuffer caps provide termination strain relief
- Pre-loaded with CAT 6A Modules
- Magnifying label holders adjacent to connectors
- Color: Black
- Dimensions for 24-Port: 1.72" H x 19" W x 1.60" D
- Dimensions for 48-Port: 3.47" H x 19" W x 1.60" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 6A586-U48
Product Name Leviton eXtreme CAT 6A 110-Style Patch Panel
Cable Specifications Category 6
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739430 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Specs
Port Type LC
Ports 6
View Details