TelephoneStuff.com Leviton eXtreme 6+ Universal Patch Block 69586-U89

Description
eXtreme 6+ Universal Patch Block is a 12-Port, CAT 6 that is designed for use on 19" standard racks and cabinets. Patch Block Features: - Includes "Retention Force Technology" which promotes consistent performance over the life of the system - Craft-Friendly Installation - allows for quick installation due to standard 110 terminations on the rear of the panel which follows the normal installation color sequence (blue, orange, green, brown) from left to right - The eXtreme 6+ system is designed for use in high megabit applications such as Gigabit Ethernet - Universal T568A and T568B wiring cards for 110 style IDC termainations - Color-coded front labeling for easy port identification (TIA-606-A compliant) - Grounding standoff for optional earthing/grounding - Color coded front window labeling for easy port identification - Mounts on 19” equipment racks
Description
eXtreme 6+ Universal Patch Block is a 12-Port, CAT 6 that is designed for use on 19" standard racks and cabinets. Patch Block Features: - Includes "Retention Force Technology" which promotes consistent performance over the life of the system - Craft-Friendly Installation - allows for quick installation due to standard 110 terminations on the rear of the panel which follows the normal installation color sequence (blue, orange, green, brown) from left to right - The eXtreme 6+ system is designed for use in high megabit applications such as Gigabit Ethernet - Universal T568A and T568B wiring cards for 110 style IDC termainations - Color-coded front labeling for easy port identification (TIA-606-A compliant) - Grounding standoff for optional earthing/grounding - Color coded front window labeling for easy port identification - Mounts on 19” equipment racks

Suppliers

Company
Product
Description
Supplier Links
Leviton eXtreme 6+ Universal Patch Block - 69586-U89 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton eXtreme 6+ Universal Patch Block
69586-U89
Leviton eXtreme 6+ Universal Patch Block 69586-U89
eXtreme 6+ Universal Patch Block is a 12-Port, CAT 6 that is designed for use on 19" standard racks and cabinets. Patch Block Features: - Includes "Retention Force Technology" which promotes consistent performance over the life of the system - Craft-Friendly Installation - allows for quick installation due to standard 110 terminations on the rear of the panel which follows the normal installation color sequence (blue, orange, green, brown) from left to right - The eXtreme 6+ system is designed for use in high megabit applications such as Gigabit Ethernet - Universal T568A and T568B wiring cards for 110 style IDC termainations - Color-coded front labeling for easy port identification (TIA-606-A compliant) - Grounding standoff for optional earthing/grounding - Color coded front window labeling for easy port identification - Mounts on 19” equipment racks

eXtreme 6+ Universal Patch Block is a 12-Port, CAT 6 that is designed for use on 19" standard racks and cabinets.
Patch Block Features:
- Includes "Retention Force Technology" which promotes consistent performance over the life of the system
- Craft-Friendly Installation - allows for quick installation due to standard 110 terminations on the rear of the panel which follows the normal installation color sequence (blue, orange, green, brown) from left to right
- The eXtreme 6+ system is designed for use in high megabit applications such as Gigabit Ethernet
- Universal T568A and T568B wiring cards for 110 style IDC termainations
- Color-coded front labeling for easy port identification (TIA-606-A compliant)
- Grounding standoff for optional earthing/grounding
- Color coded front window labeling for easy port identification
- Mounts on 19” equipment racks

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 69586-U89
Product Name Leviton eXtreme 6+ Universal Patch Block
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
16-port Cat6 Unshielded Patch Panel - TC-P16C6  (Version 1.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 6
View Details