TelephoneStuff.com Leviton eXtreme 6+ Universal Patch Panels 69586-U12

Description
Leviton’s eXtreme 6+ patch panels are designed for use on 19" standard racks and cabinets. The patch panels include Leviton’s patent pending “Retention Force Technology” which promotes consistent performance over the life of the system. Installer friendly design allows for quick installation due to standard 110 terminations on the rear of the panel which follows the normal installation color sequence (blue, orange, green, brown) from left to right. Leviton’s eXtreme 6+ system is designed for use in high megabit applications such as Gigabit Ethernet. Features: - Includes “Retention Force Technology” - Craft-Friendly Installation. - Universal T568A and T568B wiring cards for 110 style IDC terminations - Color-coded front labeling for easy port identification (TIA-606-A compliant) - Grounding standoff for optional earthing/grounding
Description
Leviton’s eXtreme 6+ patch panels are designed for use on 19" standard racks and cabinets. The patch panels include Leviton’s patent pending “Retention Force Technology” which promotes consistent performance over the life of the system. Installer friendly design allows for quick installation due to standard 110 terminations on the rear of the panel which follows the normal installation color sequence (blue, orange, green, brown) from left to right. Leviton’s eXtreme 6+ system is designed for use in high megabit applications such as Gigabit Ethernet. Features: - Includes “Retention Force Technology” - Craft-Friendly Installation. - Universal T568A and T568B wiring cards for 110 style IDC terminations - Color-coded front labeling for easy port identification (TIA-606-A compliant) - Grounding standoff for optional earthing/grounding

Suppliers

Company
Product
Description
Supplier Links
Leviton eXtreme 6+ Universal Patch Panels - 69586-U12 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton eXtreme 6+ Universal Patch Panels
69586-U12
Leviton eXtreme 6+ Universal Patch Panels 69586-U12
Leviton’s eXtreme 6+ patch panels are designed for use on 19" standard racks and cabinets. The patch panels include Leviton’s patent pending “Retention Force Technology” which promotes consistent performance over the life of the system. Installer friendly design allows for quick installation due to standard 110 terminations on the rear of the panel which follows the normal installation color sequence (blue, orange, green, brown) from left to right. Leviton’s eXtreme 6+ system is designed for use in high megabit applications such as Gigabit Ethernet. Features: - Includes “Retention Force Technology” - Craft-Friendly Installation. - Universal T568A and T568B wiring cards for 110 style IDC terminations - Color-coded front labeling for easy port identification (TIA-606-A compliant) - Grounding standoff for optional earthing/grounding

Leviton’s eXtreme 6+ patch panels are designed for use on 19"
standard racks and cabinets. The patch panels include Leviton’s
patent pending “Retention Force Technology” which promotes
consistent performance over the life of the system. Installer friendly
design allows for quick installation due to standard 110 terminations
on the rear of the panel which follows the normal installation color
sequence (blue, orange, green, brown) from left to right. Leviton’s
eXtreme 6+ system is designed for use in high megabit applications
such as Gigabit Ethernet.
Features:
- Includes “Retention Force Technology”
- Craft-Friendly Installation.
- Universal T568A and T568B wiring cards for
110 style IDC terminations
- Color-coded front labeling for easy port identification
(TIA-606-A compliant)
- Grounding standoff for optional earthing/grounding

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 69586-U12
Product Name Leviton eXtreme 6+ Universal Patch Panels
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Specs
Port Type ST Connector
Ports 24
Cable Specifications Fiber Optic Cable
View Details
CCTV Patch Panel - H16P-RJ45 - Gem Electronics
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details