TelephoneStuff.com Leviton eXtreme 6+ QuickPort Patch Panel 69270-U48

Description
eXtreme 6+ QuickPort Patch Panel are Heavy-duty 16 Cage Steel that is stamped and formed to create a rigid and durable surface capable of accepting the forces generated while punching down cables to the panel. Patch Panels Features: - eXtreme 6+ QuickPort Patch Panels are available in 24-Port and 48-Port versions, featuring Category 6 connections with universal T568A/T568B wiring compatibility and writable/erasable labeling surfaces for easy port identification - eXtreme 6+ System components meet or exceed the requirements for channel/component-le vel performance per TIA/EIA Category 6, and are part of Leviton's high-performance eXtreme 6+ System, which delivers reliable error-free transmission in an active, real-time network environment - Panels mount on standard 19" equipment racks and cabinets - The patch panels include Leviton’s patented “Retention Force Technology” which promotes consistent performance over the life of the system - Leviton’s unique configurable panel design allows for quick replacement of inoperative parts without having to replace the entire panel - This panel also allows for insertion of alternative QuickPort connectors to customize the application - eXtreme 6+ system is designed for use in high megabit applications such as Gigabit Ethernet - eXtreme 6+ system components meet or exceed the Category 6/Class E requirements for channel/component level performance per TIA/EIA-568-B.2-1 and ISO/IEC 11801-B Components certified per cULus, NOM, and ACA requirements - eXtreme 10G system is designed for use in high megabit applications such as 10 Gigabit Ethernet - Pre-loaded with Leviton eXtreme 10G Black Connectors - Materials: 16 gauge steel, painted black; PCB and plastic components are rated per UL 94V-0 - Front write-on labeling areas - Preloaded with black eXtreme Category 6 connectors - Rear cable management bar included - Dimensions for 24-Port: 1.75" H x 19" W x 3.5" D - Dimensions for 48-Port: 3.5" H x 19" W x 3.5" D
Description
eXtreme 6+ QuickPort Patch Panel are Heavy-duty 16 Cage Steel that is stamped and formed to create a rigid and durable surface capable of accepting the forces generated while punching down cables to the panel. Patch Panels Features: - eXtreme 6+ QuickPort Patch Panels are available in 24-Port and 48-Port versions, featuring Category 6 connections with universal T568A/T568B wiring compatibility and writable/erasable labeling surfaces for easy port identification - eXtreme 6+ System components meet or exceed the requirements for channel/component-le vel performance per TIA/EIA Category 6, and are part of Leviton's high-performance eXtreme 6+ System, which delivers reliable error-free transmission in an active, real-time network environment - Panels mount on standard 19" equipment racks and cabinets - The patch panels include Leviton’s patented “Retention Force Technology” which promotes consistent performance over the life of the system - Leviton’s unique configurable panel design allows for quick replacement of inoperative parts without having to replace the entire panel - This panel also allows for insertion of alternative QuickPort connectors to customize the application - eXtreme 6+ system is designed for use in high megabit applications such as Gigabit Ethernet - eXtreme 6+ system components meet or exceed the Category 6/Class E requirements for channel/component level performance per TIA/EIA-568-B.2-1 and ISO/IEC 11801-B Components certified per cULus, NOM, and ACA requirements - eXtreme 10G system is designed for use in high megabit applications such as 10 Gigabit Ethernet - Pre-loaded with Leviton eXtreme 10G Black Connectors - Materials: 16 gauge steel, painted black; PCB and plastic components are rated per UL 94V-0 - Front write-on labeling areas - Preloaded with black eXtreme Category 6 connectors - Rear cable management bar included - Dimensions for 24-Port: 1.75" H x 19" W x 3.5" D - Dimensions for 48-Port: 3.5" H x 19" W x 3.5" D

Suppliers

Company
Product
Description
Supplier Links
Leviton eXtreme 6+ QuickPort Patch Panel - 69270-U48 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton eXtreme 6+ QuickPort Patch Panel
69270-U48
Leviton eXtreme 6+ QuickPort Patch Panel 69270-U48
eXtreme 6+ QuickPort Patch Panel are Heavy-duty 16 Cage Steel that is stamped and formed to create a rigid and durable surface capable of accepting the forces generated while punching down cables to the panel. Patch Panels Features: - eXtreme 6+ QuickPort Patch Panels are available in 24-Port and 48-Port versions, featuring Category 6 connections with universal T568A/T568B wiring compatibility and writable/erasable labeling surfaces for easy port identification - eXtreme 6+ System components meet or exceed the requirements for channel/component-le vel performance per TIA/EIA Category 6, and are part of Leviton's high-performance eXtreme 6+ System, which delivers reliable error-free transmission in an active, real-time network environment - Panels mount on standard 19" equipment racks and cabinets - The patch panels include Leviton’s patented “Retention Force Technology” which promotes consistent performance over the life of the system - Leviton’s unique configurable panel design allows for quick replacement of inoperative parts without having to replace the entire panel - This panel also allows for insertion of alternative QuickPort connectors to customize the application - eXtreme 6+ system is designed for use in high megabit applications such as Gigabit Ethernet - eXtreme 6+ system components meet or exceed the Category 6/Class E requirements for channel/component level performance per TIA/EIA-568-B.2-1 and ISO/IEC 11801-B Components certified per cULus, NOM, and ACA requirements - eXtreme 10G system is designed for use in high megabit applications such as 10 Gigabit Ethernet - Pre-loaded with Leviton eXtreme 10G Black Connectors - Materials: 16 gauge steel, painted black; PCB and plastic components are rated per UL 94V-0 - Front write-on labeling areas - Preloaded with black eXtreme Category 6 connectors - Rear cable management bar included - Dimensions for 24-Port: 1.75" H x 19" W x 3.5" D - Dimensions for 48-Port: 3.5" H x 19" W x 3.5" D

eXtreme 6+ QuickPort Patch Panel are Heavy-duty 16 Cage Steel that is stamped and formed to create a rigid and durable surface capable of accepting the forces generated while punching down cables to the panel.
Patch Panels Features:
- eXtreme 6+ QuickPort Patch Panels are available in 24-Port and 48-Port versions, featuring Category 6 connections with universal T568A/T568B wiring compatibility and writable/erasable labeling surfaces for easy port identification
- eXtreme 6+ System components meet or exceed the requirements for channel/component-level performance per TIA/EIA Category 6, and are part of Leviton's high-performance eXtreme 6+ System, which delivers reliable error-free transmission in an active, real-time network environment
- Panels mount on standard 19" equipment racks and cabinets
- The patch panels include Leviton’s patented “Retention Force Technology” which promotes consistent performance over the life of the system
- Leviton’s unique configurable panel design allows for quick replacement of inoperative parts without having to replace the entire panel
- This panel also allows for insertion of alternative QuickPort connectors to customize the application
- eXtreme 6+ system is designed for use in high megabit applications such as Gigabit Ethernet
- eXtreme 6+ system components meet or exceed the Category
6/Class E requirements for channel/component level
performance per TIA/EIA-568-B.2-1 and ISO/IEC 11801-B
Components certified per cULus, NOM, and ACA requirements
- eXtreme 10G system is designed for use in high megabit applications such as 10 Gigabit Ethernet
- Pre-loaded with Leviton eXtreme 10G Black Connectors
- Materials: 16 gauge steel, painted black; PCB and plastic components are rated per UL 94V-0
- Front write-on labeling areas
- Preloaded with black eXtreme Category 6 connectors
- Rear cable management bar included
- Dimensions for 24-Port: 1.75" H x 19" W x 3.5" D
- Dimensions for 48-Port: 3.5" H x 19" W x 3.5" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 69270-U48
Product Name Leviton eXtreme 6+ QuickPort Patch Panel
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1618162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
View Details
Patchbay, Jack Panels - 95-N48LSS-16X16-ND - DigiKey
Specs
Port Type MTP, MPO
Cable Specifications Fiber Optic Cable
View Details
12 Port Cat5e Patch Panel - 43-612 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details