TelephoneStuff.com Leviton eXtreme 6+ QuickPort High Density Patch Panel 69270-D48

Description
eXtreme 6+ QuickPort High Density Patch Panel are Heavy-duty 16 Cage Steel that is stamped and formed to create a rigid and durable surface capable of accepting the forces generated while punching down cables to the panel. Patch Panels Features: - eXtreme 6+ QuickPort High Density Patch Panels is available in a 48-Port version, featuring Category 6 connections with universal T568A/T568B wiring compatibility and writable/erasable labeling surfaces for easy port identification - eXtreme 6+ System components meet or exceed the requirements for channel/component-le vel performance per TIA/EIA Category 6, and are part of Leviton's high-performance eXtreme 6+ System, which delivers reliable error-free transmission in an active, real-time network environment - Panels mount on standard 19" equipment racks, include a cable management bar, and feature QuickPort-style compatibility - Meets standards for cULus, NEC Article 800, FCC Part 68, NOM, and ACA certification pending - Port ID label kit included - 48-port density in only 1 RU of Rack Space - Patent pending design - Robust die-cast aluminum construction - Includes Cable Management Bar (additional bars available separately) - Multi-color card stock for identification options - Label holders magnify labels for easy reading - Materials: Aluminum, Powder-Coated Black - Orientation of top row connectors is rotated 180° - Dimensions for Loaded Patch Panel: 1.75" H x 19.00" W x 1.70" D - Dimensions for Cable Management Bar: 1.75" H x 19.00" W x 5.00" D
Description
eXtreme 6+ QuickPort High Density Patch Panel are Heavy-duty 16 Cage Steel that is stamped and formed to create a rigid and durable surface capable of accepting the forces generated while punching down cables to the panel. Patch Panels Features: - eXtreme 6+ QuickPort High Density Patch Panels is available in a 48-Port version, featuring Category 6 connections with universal T568A/T568B wiring compatibility and writable/erasable labeling surfaces for easy port identification - eXtreme 6+ System components meet or exceed the requirements for channel/component-le vel performance per TIA/EIA Category 6, and are part of Leviton's high-performance eXtreme 6+ System, which delivers reliable error-free transmission in an active, real-time network environment - Panels mount on standard 19" equipment racks, include a cable management bar, and feature QuickPort-style compatibility - Meets standards for cULus, NEC Article 800, FCC Part 68, NOM, and ACA certification pending - Port ID label kit included - 48-port density in only 1 RU of Rack Space - Patent pending design - Robust die-cast aluminum construction - Includes Cable Management Bar (additional bars available separately) - Multi-color card stock for identification options - Label holders magnify labels for easy reading - Materials: Aluminum, Powder-Coated Black - Orientation of top row connectors is rotated 180° - Dimensions for Loaded Patch Panel: 1.75" H x 19.00" W x 1.70" D - Dimensions for Cable Management Bar: 1.75" H x 19.00" W x 5.00" D

Suppliers

Company
Product
Description
Supplier Links
Leviton eXtreme 6+ QuickPort High Density Patch Panel - 69270-D48 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton eXtreme 6+ QuickPort High Density Patch Panel
69270-D48
Leviton eXtreme 6+ QuickPort High Density Patch Panel 69270-D48
eXtreme 6+ QuickPort High Density Patch Panel are Heavy-duty 16 Cage Steel that is stamped and formed to create a rigid and durable surface capable of accepting the forces generated while punching down cables to the panel. Patch Panels Features: - eXtreme 6+ QuickPort High Density Patch Panels is available in a 48-Port version, featuring Category 6 connections with universal T568A/T568B wiring compatibility and writable/erasable labeling surfaces for easy port identification - eXtreme 6+ System components meet or exceed the requirements for channel/component-le vel performance per TIA/EIA Category 6, and are part of Leviton's high-performance eXtreme 6+ System, which delivers reliable error-free transmission in an active, real-time network environment - Panels mount on standard 19" equipment racks, include a cable management bar, and feature QuickPort-style compatibility - Meets standards for cULus, NEC Article 800, FCC Part 68, NOM, and ACA certification pending - Port ID label kit included - 48-port density in only 1 RU of Rack Space - Patent pending design - Robust die-cast aluminum construction - Includes Cable Management Bar (additional bars available separately) - Multi-color card stock for identification options - Label holders magnify labels for easy reading - Materials: Aluminum, Powder-Coated Black - Orientation of top row connectors is rotated 180° - Dimensions for Loaded Patch Panel: 1.75" H x 19.00" W x 1.70" D - Dimensions for Cable Management Bar: 1.75" H x 19.00" W x 5.00" D

eXtreme 6+ QuickPort High Density Patch Panel are Heavy-duty 16 Cage Steel that is stamped and formed to create a rigid and durable surface capable of accepting the forces generated while punching down cables to the panel.
Patch Panels Features:
- eXtreme 6+ QuickPort High Density Patch Panels is available in a 48-Port version, featuring Category 6 connections with universal T568A/T568B wiring compatibility and writable/erasable labeling surfaces for easy port identification
- eXtreme 6+ System components meet or exceed the requirements for channel/component-level performance per TIA/EIA Category 6, and are part of Leviton's high-performance eXtreme 6+ System, which delivers reliable error-free transmission in an active, real-time network environment
- Panels mount on standard 19" equipment racks, include a cable management bar, and feature QuickPort-style compatibility
- Meets standards for cULus, NEC Article 800, FCC Part 68, NOM, and ACA certification pending
- Port ID label kit included
- 48-port density in only 1 RU of Rack Space
- Patent pending design
- Robust die-cast aluminum construction
- Includes Cable Management Bar (additional bars
available separately)
- Multi-color card stock for identification options
- Label holders magnify labels for easy reading
- Materials: Aluminum, Powder-Coated Black
- Orientation of top row connectors is rotated 180°
- Dimensions for Loaded Patch Panel: 1.75" H x 19.00" W x 1.70" D
- Dimensions for Cable Management Bar: 1.75" H x 19.00" W x 5.00" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 69270-D48
Product Name Leviton eXtreme 6+ QuickPort High Density Patch Panel
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 6; Cat6
View Details
12-Port Cat. 5e Unshielded Patch Panel - TC-P12C5E  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E
View Details