TelephoneStuff.com Leviton eXtreme 10G CAT 6A QuickPort Patch Panel 6910G-U48

Description
eXtreme 10G CAT 6A QuickPort Patch Panel are Heavy-duty 16 Cage Steel that is stamped and formed to create a rigid and durable surface capable of accepting the forces generated while punching down cables to the panel. Patch Panels Features: - Panels are available in 24-Port and 48-Port versions and are compatible with all QuickPort connectors, adapters, and modules - Universal T568A/T568B Wiring Compatibility, Pair Separation Towers, and easy Punchdown facilitate accurate, effective installation - Panels are designed for use on Standard 19" Racks and Cabinets - Leviton’s patented Retention Force Technology (RFT) to promote consistent performance over the life of the system and the patented Cone of Silence (COS), which effectively eliminates alien crosstalk (AXT) from adjacent connectors - Leviton’s unique configurable panel design allows for combining multiple QuickPort connectors to mix media (copper, fiber, coax) to meet specific customer requirements - eXtreme 10G system is designed for use in high megabit applications such as 10 Gigabit Ethernet - Pre-loaded with Leviton eXtreme 10G Black Connectors - Write-on labeling areas are adjacent to connectors - Dimensions for 24-Port: 1.75" H x 19" W x 1.45" D - Dimensions for 48-Port: 3.475" H x 19" W x 1.45" D
Description
eXtreme 10G CAT 6A QuickPort Patch Panel are Heavy-duty 16 Cage Steel that is stamped and formed to create a rigid and durable surface capable of accepting the forces generated while punching down cables to the panel. Patch Panels Features: - Panels are available in 24-Port and 48-Port versions and are compatible with all QuickPort connectors, adapters, and modules - Universal T568A/T568B Wiring Compatibility, Pair Separation Towers, and easy Punchdown facilitate accurate, effective installation - Panels are designed for use on Standard 19" Racks and Cabinets - Leviton’s patented Retention Force Technology (RFT) to promote consistent performance over the life of the system and the patented Cone of Silence (COS), which effectively eliminates alien crosstalk (AXT) from adjacent connectors - Leviton’s unique configurable panel design allows for combining multiple QuickPort connectors to mix media (copper, fiber, coax) to meet specific customer requirements - eXtreme 10G system is designed for use in high megabit applications such as 10 Gigabit Ethernet - Pre-loaded with Leviton eXtreme 10G Black Connectors - Write-on labeling areas are adjacent to connectors - Dimensions for 24-Port: 1.75" H x 19" W x 1.45" D - Dimensions for 48-Port: 3.475" H x 19" W x 1.45" D

Suppliers

Company
Product
Description
Supplier Links
Leviton eXtreme 10G CAT 6A QuickPort Patch Panel - 6910G-U48 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton eXtreme 10G CAT 6A QuickPort Patch Panel
6910G-U48
Leviton eXtreme 10G CAT 6A QuickPort Patch Panel 6910G-U48
eXtreme 10G CAT 6A QuickPort Patch Panel are Heavy-duty 16 Cage Steel that is stamped and formed to create a rigid and durable surface capable of accepting the forces generated while punching down cables to the panel. Patch Panels Features: - Panels are available in 24-Port and 48-Port versions and are compatible with all QuickPort connectors, adapters, and modules - Universal T568A/T568B Wiring Compatibility, Pair Separation Towers, and easy Punchdown facilitate accurate, effective installation - Panels are designed for use on Standard 19" Racks and Cabinets - Leviton’s patented Retention Force Technology (RFT) to promote consistent performance over the life of the system and the patented Cone of Silence (COS), which effectively eliminates alien crosstalk (AXT) from adjacent connectors - Leviton’s unique configurable panel design allows for combining multiple QuickPort connectors to mix media (copper, fiber, coax) to meet specific customer requirements - eXtreme 10G system is designed for use in high megabit applications such as 10 Gigabit Ethernet - Pre-loaded with Leviton eXtreme 10G Black Connectors - Write-on labeling areas are adjacent to connectors - Dimensions for 24-Port: 1.75" H x 19" W x 1.45" D - Dimensions for 48-Port: 3.475" H x 19" W x 1.45" D

eXtreme 10G CAT 6A QuickPort Patch Panel are Heavy-duty 16 Cage Steel that is stamped and formed to create a rigid and durable surface capable of accepting the forces generated while punching down cables to the panel.
Patch Panels Features:
- Panels are available in 24-Port and 48-Port versions and are compatible with all QuickPort connectors, adapters, and modules
- Universal T568A/T568B Wiring Compatibility, Pair Separation Towers, and easy Punchdown facilitate accurate, effective installation
- Panels are designed for use on Standard 19" Racks and Cabinets
- Leviton’s patented Retention Force Technology (RFT)
to promote consistent performance over the life of the system and the patented Cone of Silence (COS), which effectively eliminates alien crosstalk (AXT) from adjacent connectors
- Leviton’s unique configurable panel design allows for combining multiple QuickPort connectors to mix media (copper, fiber, coax) to meet specific customer requirements
- eXtreme 10G system is designed for use in high megabit applications such as 10 Gigabit Ethernet
- Pre-loaded with Leviton eXtreme 10G Black Connectors
- Write-on labeling areas are adjacent to connectors
- Dimensions for 24-Port: 1.75" H x 19" W x 1.45" D
- Dimensions for 48-Port: 3.475" H x 19" W x 1.45" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 6910G-U48
Product Name Leviton eXtreme 10G CAT 6A QuickPort Patch Panel
Cable Specifications Category 6
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
12-Port Cat. 5e Unshielded Patch Panel - TC-P12C5E  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E
View Details