TelephoneStuff.com Astatic Noise Cancelling Dynamic Palmheld Microphone 631L

Description
Noise Cancelling Dynamic palmheld Microphone is designed for close talking, hand held applications in quality sound installations where background noise is a problem. Features: - Soft lip guard is positioned to assure proper close talk voice spacing by operator - Modern "tear drop" styling - Rugged construction - Dynamic cartridge has rugged polyester diaphragm which resists moisture, temperature extremes, most acids, alkalies and solvents - Heavy duty, four conductor, two shielded, coil cord - Simple to operate DPDT long life, trouble free switch - Low impedance output and is factory wired normally open - May be rewired in field if line shorting function is desired - Frequency Response: 100 to 5000 Hz - Impedance: 200 ohms, matches 50 to 1000 ohms - Housing: Durable molded black Cycolac
Description
Noise Cancelling Dynamic palmheld Microphone is designed for close talking, hand held applications in quality sound installations where background noise is a problem. Features: - Soft lip guard is positioned to assure proper close talk voice spacing by operator - Modern "tear drop" styling - Rugged construction - Dynamic cartridge has rugged polyester diaphragm which resists moisture, temperature extremes, most acids, alkalies and solvents - Heavy duty, four conductor, two shielded, coil cord - Simple to operate DPDT long life, trouble free switch - Low impedance output and is factory wired normally open - May be rewired in field if line shorting function is desired - Frequency Response: 100 to 5000 Hz - Impedance: 200 ohms, matches 50 to 1000 ohms - Housing: Durable molded black Cycolac

Suppliers

Company
Product
Description
Supplier Links
Astatic Noise Cancelling Dynamic Palmheld Microphone - 631L - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Noise Cancelling Dynamic Palmheld Microphone
631L
Astatic Noise Cancelling Dynamic Palmheld Microphone 631L
Noise Cancelling Dynamic palmheld Microphone is designed for close talking, hand held applications in quality sound installations where background noise is a problem. Features: - Soft lip guard is positioned to assure proper close talk voice spacing by operator - Modern "tear drop" styling - Rugged construction - Dynamic cartridge has rugged polyester diaphragm which resists moisture, temperature extremes, most acids, alkalies and solvents - Heavy duty, four conductor, two shielded, coil cord - Simple to operate DPDT long life, trouble free switch - Low impedance output and is factory wired normally open - May be rewired in field if line shorting function is desired - Frequency Response: 100 to 5000 Hz - Impedance: 200 ohms, matches 50 to 1000 ohms - Housing: Durable molded black Cycolac

Noise Cancelling Dynamic palmheld Microphone is designed for close talking, hand held applications in quality sound installations where background noise is a problem.
Features:
- Soft lip guard is positioned to assure proper close talk voice spacing by operator
- Modern "tear drop" styling
- Rugged construction
- Dynamic cartridge has rugged polyester diaphragm which resists
moisture, temperature extremes, most acids, alkalies and solvents
- Heavy duty, four conductor, two shielded, coil cord
- Simple to operate DPDT long life, trouble free switch
- Low impedance output and is factory wired normally open
- May be rewired in field if line shorting function is desired
- Frequency Response: 100 to 5000 Hz
- Impedance: 200 ohms, matches 50 to 1000 ohms
- Housing: Durable molded black Cycolac

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number 631L
Product Name Astatic Noise Cancelling Dynamic Palmheld Microphone
Application Active Noise Cancellation; Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - IM69D130V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details