JX10 II Series Bluetooth Headset with A7010 Hub connects wirelessly to a Bluetooth compatible mobile phone and simultaneously to a corded desk phone via a discreet Bluetooth Hub for ultimate convenience and ease of use with none of the hassle of changing headsets. Connect up to eight separate multiuse headsets to the hub.
JX10 II Series Bluetooth Headset Features:
- MultiPoint: Connects up to two devices, any 2 at once
- Multi-colored light indicators (LED) to show Bluetooth, battery, and charging status
- Up to 6 hours talk time, with 200 hours on standby
- 2 wearing styles (with or without earhook)
- Optional remote call answering/ending
- Stylish, lightweight headset
- 128-bit digital encryption: gives complete security
- Compatible with BT5010, BT5020, BT8040 and JX10 series II multiuse bluetooth headsets
- Range of up to 33 feet (10 meters)
- Call answer/end
- Last number redial
- Call wait
- Voice-activated dialing
- Redial
- Call reject
- Call hold
Package Contents:
- (1) JX10 II Series headset
- (1) A7010 Bluetooth Hub
- (1) Desk stand
- (1) Bluetooth hub power supply
- (1) Headset power supply/charging base
- (1) Desk phone-bluetooth hub connection cord
- (1) AC power adapter
- (1) Car charger
- (1) User manual
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 6317-208-105 |
| Product Name | Jabra JX10 II Series Bluetooth Headset with A7010 Hub |
| Application | Voice |