TelephoneStuff.com Ideal Analog Multimeter 61-614

Description
For viewing the fluctuations and trends of a measurement, there's no substitute for an analog meter. Designed in the classic style analog users have grown accustomed to with a large display and built-in stand. Features: - Low-cost analog - High-impact thermoplastic case - Decibel measurement - Audible continuity - Battery test - Built-in stand - Instant continuity - AC voltage: 10/50/250/1000 V - DC voltage: 2.5/10/50/250/1000 V - DC current: 5m/50m/500m/20 A - Resistance: 10k/100k/10m Full Scale - 50/500/50k Mid scale - Decibels: -8 to +62 dB battery test: 1.5, 9.0 VDC
Description
For viewing the fluctuations and trends of a measurement, there's no substitute for an analog meter. Designed in the classic style analog users have grown accustomed to with a large display and built-in stand. Features: - Low-cost analog - High-impact thermoplastic case - Decibel measurement - Audible continuity - Battery test - Built-in stand - Instant continuity - AC voltage: 10/50/250/1000 V - DC voltage: 2.5/10/50/250/1000 V - DC current: 5m/50m/500m/20 A - Resistance: 10k/100k/10m Full Scale - 50/500/50k Mid scale - Decibels: -8 to +62 dB battery test: 1.5, 9.0 VDC

Suppliers

Company
Product
Description
Supplier Links
Ideal Analog Multimeter - 61-614 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Analog Multimeter
61-614
Ideal Analog Multimeter 61-614
For viewing the fluctuations and trends of a measurement, there's no substitute for an analog meter. Designed in the classic style analog users have grown accustomed to with a large display and built-in stand. Features: - Low-cost analog - High-impact thermoplastic case - Decibel measurement - Audible continuity - Battery test - Built-in stand - Instant continuity - AC voltage: 10/50/250/1000 V - DC voltage: 2.5/10/50/250/1000 V - DC current: 5m/50m/500m/20 A - Resistance: 10k/100k/10m Full Scale - 50/500/50k Mid scale - Decibels: -8 to +62 dB battery test: 1.5, 9.0 VDC

For viewing the fluctuations and trends of a measurement, there's no substitute for an analog meter. Designed in the classic style analog users have grown accustomed to with a large display and built-in stand.
Features:
- Low-cost analog
- High-impact thermoplastic case
- Decibel measurement
- Audible continuity
- Battery test
- Built-in stand
- Instant continuity
- AC voltage: 10/50/250/1000 V
- DC voltage: 2.5/10/50/250/1000 V
- DC current: 5m/50m/500m/20 A
- Resistance: 10k/100k/10m Full Scale - 50/500/50k Mid scale
- Decibels: -8 to +62 dB
battery test: 1.5, 9.0 VDC

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Analog Multimeters
Product Number 61-614
Product Name Ideal Analog Multimeter
Unlock Full Specs
to access all available technical data

Similar Products

Brighton Electronics, Inc.
Specs
Form Factor Handheld
Special Measurement Types Battery Test; Diode test
Options & Features Battery powered
View Details
800 Series - VT800D - Seaward Group USA
Seaward Group USA
Specs
Form Factor Handheld
Measurement Type AC / DC
Options & Features Battery powered
View Details