Computer Network Accessories, Inc. Analog Multimeter & Battery Tester w/ Holster 603558

Description
Analog multimeter and battery tester with holster. Includes protective device holster. Requires (1) AA battery for operation (included). Features: 3-color scale display Measures AC and DC voltage up to 500V Ohm adjusting knob for resistance measurements Battery checking function Fuse and diode protection Specifications: DC voltage: 2.5/10/50/250/500V Basic accuracy: +/- 5% Max. input: 500V AC voltage: 10/50/500V Basic accuracy: +/- 5% Max. input: 500V DC current: 500µ/10m/250mA Basic accuracy: +/- 5% Resistance: x1/x10 Basic accuracy: +/- 5% Automatic power-off: No Dimensions: 4.7" x 2.4" x 1.2" Weight (with battery): +/- 4.4 oz Power supply: (1) 1.5V AA battery Accessories: Manual, test leads, battery
Description
Analog multimeter and battery tester with holster. Includes protective device holster. Requires (1) AA battery for operation (included). Features: 3-color scale display Measures AC and DC voltage up to 500V Ohm adjusting knob for resistance measurements Battery checking function Fuse and diode protection Specifications: DC voltage: 2.5/10/50/250/500V Basic accuracy: +/- 5% Max. input: 500V AC voltage: 10/50/500V Basic accuracy: +/- 5% Max. input: 500V DC current: 500µ/10m/250mA Basic accuracy: +/- 5% Resistance: x1/x10 Basic accuracy: +/- 5% Automatic power-off: No Dimensions: 4.7" x 2.4" x 1.2" Weight (with battery): +/- 4.4 oz Power supply: (1) 1.5V AA battery Accessories: Manual, test leads, battery

Suppliers

Company
Product
Description
Supplier Links
Analog Multimeter & Battery Tester w/ Holster - 603558 - Computer Network Accessories, Inc.
Dayton, OH, USA
Analog Multimeter & Battery Tester w/ Holster
603558
Analog Multimeter & Battery Tester w/ Holster 603558
Analog multimeter and battery tester with holster. Includes protective device holster. Requires (1) AA battery for operation (included). Features: 3-color scale display Measures AC and DC voltage up to 500V Ohm adjusting knob for resistance measurements Battery checking function Fuse and diode protection Specifications: DC voltage: 2.5/10/50/250/500V Basic accuracy: +/- 5% Max. input: 500V AC voltage: 10/50/500V Basic accuracy: +/- 5% Max. input: 500V DC current: 500µ/10m/250mA Basic accuracy: +/- 5% Resistance: x1/x10 Basic accuracy: +/- 5% Automatic power-off: No Dimensions: 4.7" x 2.4" x 1.2" Weight (with battery): +/- 4.4 oz Power supply: (1) 1.5V AA battery Accessories: Manual, test leads, battery

Analog multimeter and battery tester with holster. Includes protective device holster. Requires (1) AA battery for operation (included).

  • Features:
    • 3-color scale display
    • Measures AC and DC voltage up to 500V
    • Ohm adjusting knob for resistance measurements
    • Battery checking function
    • Fuse and diode protection
  • Specifications:
    • DC voltage: 2.5/10/50/250/500V
      • Basic accuracy: +/- 5%
      • Max. input: 500V
    • AC voltage: 10/50/500V
      • Basic accuracy: +/- 5%
      • Max. input: 500V
    • DC current: 500µ/10m/250mA
      • Basic accuracy: +/- 5%
    • Resistance: x1/x10
      • Basic accuracy: +/- 5%
    • Automatic power-off: No
    • Dimensions: 4.7" x 2.4" x 1.2"
    • Weight (with battery): +/- 4.4 oz
    • Power supply: (1) 1.5V AA battery
    • Accessories: Manual, test leads, battery
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Analog Multimeters
Product Number 603558
Product Name Analog Multimeter & Battery Tester w/ Holster
Unlock Full Specs
to access all available technical data

Similar Products

800 Series - VT800D - Seaward Group USA
Seaward Group USA
Specs
Form Factor Handheld
Measurement Type AC / DC
Options & Features Battery powered
View Details
Multimeter, Analog, Safety VOM with Case - 70209587 - Allied Electronics, Inc.
Specs
Form Factor Clamp Meter; Handheld
View Details
Brighton Electronics, Inc.
Specs
Form Factor Handheld
Special Measurement Types Battery Test; Diode test
Options & Features Battery powered
View Details