TelephoneStuff.com Leviton GigaMax 5e Universal Angled Patch Panel 5W597-U48

Description
Leviton’s Category 5e Angled Patch Panel allows cables to flow directly into vertical cable managers, reducing the need for front horizontal wire management, and freeing up vertical rack space for increased rack density. The dual-angle design keeps terminations within a standard 3” depth rack. The low profile provides maximum aisle space in small closets. Pre-configured to handle enhanced applications such as Gigabit Ethernet and ATM, the panel features 110-style punchdowns and accommodates both T568A and T568B wiring configurations. Rear designation labels are reversible, with color-coded wiring diagrams for T568A, 25-pair or T568B configurations. Featuring 48 ports, the panel mounts on any 19" equipment rack and accommodates top, bottom or side cable entry. Features: - Aligns with vertical managers for simplified patch cord management and increased rack density - Accommodates both T568A and T568B wiring configurations - 48-port density - Mounts on standard 19" equipment racks - Accommodates top, bottom or side cable entry - Low profile provides more aisle space in small closets - Dual-angle design keeps terminations within a standard 3” depth rack - Color-coded front labeling for easy port identification
Description
Leviton’s Category 5e Angled Patch Panel allows cables to flow directly into vertical cable managers, reducing the need for front horizontal wire management, and freeing up vertical rack space for increased rack density. The dual-angle design keeps terminations within a standard 3” depth rack. The low profile provides maximum aisle space in small closets. Pre-configured to handle enhanced applications such as Gigabit Ethernet and ATM, the panel features 110-style punchdowns and accommodates both T568A and T568B wiring configurations. Rear designation labels are reversible, with color-coded wiring diagrams for T568A, 25-pair or T568B configurations. Featuring 48 ports, the panel mounts on any 19" equipment rack and accommodates top, bottom or side cable entry. Features: - Aligns with vertical managers for simplified patch cord management and increased rack density - Accommodates both T568A and T568B wiring configurations - 48-port density - Mounts on standard 19" equipment racks - Accommodates top, bottom or side cable entry - Low profile provides more aisle space in small closets - Dual-angle design keeps terminations within a standard 3” depth rack - Color-coded front labeling for easy port identification

Suppliers

Company
Product
Description
Supplier Links
Leviton GigaMax 5e Universal Angled Patch Panel - 5W597-U48 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton GigaMax 5e Universal Angled Patch Panel
5W597-U48
Leviton GigaMax 5e Universal Angled Patch Panel 5W597-U48
Leviton’s Category 5e Angled Patch Panel allows cables to flow directly into vertical cable managers, reducing the need for front horizontal wire management, and freeing up vertical rack space for increased rack density. The dual-angle design keeps terminations within a standard 3” depth rack. The low profile provides maximum aisle space in small closets. Pre-configured to handle enhanced applications such as Gigabit Ethernet and ATM, the panel features 110-style punchdowns and accommodates both T568A and T568B wiring configurations. Rear designation labels are reversible, with color-coded wiring diagrams for T568A, 25-pair or T568B configurations. Featuring 48 ports, the panel mounts on any 19" equipment rack and accommodates top, bottom or side cable entry. Features: - Aligns with vertical managers for simplified patch cord management and increased rack density - Accommodates both T568A and T568B wiring configurations - 48-port density - Mounts on standard 19" equipment racks - Accommodates top, bottom or side cable entry - Low profile provides more aisle space in small closets - Dual-angle design keeps terminations within a standard 3” depth rack - Color-coded front labeling for easy port identification

Leviton’s Category 5e Angled Patch Panel allows cables to flow directly into vertical cable managers, reducing the need for front horizontal wire management, and freeing up vertical rack space for increased rack density. The dual-angle design keeps terminations within a standard 3” depth rack. The low profile provides maximum aisle space in small closets. Pre-configured to handle enhanced applications such as Gigabit Ethernet and ATM, the panel features 110-style punchdowns and accommodates both T568A and T568B wiring configurations. Rear designation labels are reversible, with color-coded wiring diagrams for T568A, 25-pair or T568B configurations. Featuring 48 ports, the panel mounts on any 19" equipment rack and accommodates top, bottom or side cable entry.
Features:
- Aligns with vertical managers for simplified patch cord management and increased rack density
- Accommodates both T568A and T568B wiring configurations
- 48-port density
- Mounts on standard 19" equipment racks
- Accommodates top, bottom or side cable entry
- Low profile provides more aisle space in small closets
- Dual-angle design keeps terminations within a standard 3” depth rack
- Color-coded front labeling for easy port identification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 5W597-U48
Product Name Leviton GigaMax 5e Universal Angled Patch Panel
Cable Specifications Category 5/5E
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 7653709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
32-Port RJ45/SCSI-5 Patch Panel System - Model 9510 - Electro Standards Laboratories
Specs
Port Type RJ Type (Modular) Connector
Permanent Contacts Other Connections; 68-pin SCSI-5
Ports 32
View Details
Fiber Patch Panel - PFPP-24LC2-BAR - PolyPhaser Corporation
Specs
Port Type SC Connector; Duplex LC
Ports 24
Height in U 2
View Details