TelephoneStuff.com Leviton Wall-Mount Fiber Optic Patch Panel.. 5W170-00N

Description
For wall-mount fiber applications requiring patching, crossconnect, and/or splicing of singlemode or multimode fibers while utilizing a minimum of space. Features: - Panels are constructed of 16 gauge steel, black color with white lettering - Fiber managment rings are made of self extinguishing plastic rated UL 94V-0 - Grommet material is Ensolite - Dimensions: 8.0" H x 13.0" W x 3.5" D - Accepts all Leviton fiber mounting plates - Self-healing grommet material at all cable entry/exit points - Stackable and adjustable fiber management rings - Large panel includes 8 plastic blank mounting plates to inexpensively fill up any unused areas — an economical and attractive way to leave room for expanding the panel capability
Description
For wall-mount fiber applications requiring patching, crossconnect, and/or splicing of singlemode or multimode fibers while utilizing a minimum of space. Features: - Panels are constructed of 16 gauge steel, black color with white lettering - Fiber managment rings are made of self extinguishing plastic rated UL 94V-0 - Grommet material is Ensolite - Dimensions: 8.0" H x 13.0" W x 3.5" D - Accepts all Leviton fiber mounting plates - Self-healing grommet material at all cable entry/exit points - Stackable and adjustable fiber management rings - Large panel includes 8 plastic blank mounting plates to inexpensively fill up any unused areas — an economical and attractive way to leave room for expanding the panel capability

Suppliers

Company
Product
Description
Supplier Links
Leviton Wall-Mount Fiber Optic Patch Panel.. - 5W170-00N - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Wall-Mount Fiber Optic Patch Panel..
5W170-00N
Leviton Wall-Mount Fiber Optic Patch Panel.. 5W170-00N
For wall-mount fiber applications requiring patching, crossconnect, and/or splicing of singlemode or multimode fibers while utilizing a minimum of space. Features: - Panels are constructed of 16 gauge steel, black color with white lettering - Fiber managment rings are made of self extinguishing plastic rated UL 94V-0 - Grommet material is Ensolite - Dimensions: 8.0" H x 13.0" W x 3.5" D - Accepts all Leviton fiber mounting plates - Self-healing grommet material at all cable entry/exit points - Stackable and adjustable fiber management rings - Large panel includes 8 plastic blank mounting plates to inexpensively fill up any unused areas — an economical and attractive way to leave room for expanding the panel capability

For wall-mount fiber applications requiring patching, crossconnect, and/or splicing of singlemode or multimode fibers while utilizing a minimum of space.
Features:
- Panels are constructed of 16 gauge steel, black color with white lettering
- Fiber managment rings are made of self extinguishing plastic rated UL 94V-0
- Grommet material is Ensolite
- Dimensions: 8.0" H x 13.0" W x 3.5" D
- Accepts all Leviton fiber mounting plates
- Self-healing grommet material at all cable entry/exit points
- Stackable and adjustable fiber management rings
- Large panel includes 8 plastic blank mounting plates to
inexpensively fill up any unused areas — an economical and
attractive way to leave room for expanding the panel
capability

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 5W170-00N
Product Name Leviton Wall-Mount Fiber Optic Patch Panel..
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
12-Port Cat. 5e Unshielded Patch Panel - TC-P12C5E  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E
View Details