TelephoneStuff.com Leviton 19" GigaMax 5e Plus Universal Patch Panel 5G596-U

Description
Category 5e patch panel available in 12, 24, 48 and 96 port densities (connectors in groups of 6) to meet the needs of high-speed data applications. Ideal for enhanced applications and can be used for T568A or T568B wiring configurations. Mounts in standard 19" equipment racks and accommodates top, bottom or side cable entry. Rated for both channel- and component-level performance. Features: - Connector spring wire contacts are highest quality phosphor bronze, plated with 50 microinches gold over 100 microinches of nickel - Universal printed circuit-board modules with 110 IDC punchdowns can be used for T568A and T568B wiring configurations - Writable/erasable surfaces and numbered jack ports help identify port assignments - Mounts in standard 19" TIA equipment racks - Accommodates top, bottom or side cable entry
Description
Category 5e patch panel available in 12, 24, 48 and 96 port densities (connectors in groups of 6) to meet the needs of high-speed data applications. Ideal for enhanced applications and can be used for T568A or T568B wiring configurations. Mounts in standard 19" equipment racks and accommodates top, bottom or side cable entry. Rated for both channel- and component-level performance. Features: - Connector spring wire contacts are highest quality phosphor bronze, plated with 50 microinches gold over 100 microinches of nickel - Universal printed circuit-board modules with 110 IDC punchdowns can be used for T568A and T568B wiring configurations - Writable/erasable surfaces and numbered jack ports help identify port assignments - Mounts in standard 19" TIA equipment racks - Accommodates top, bottom or side cable entry

Suppliers

Company
Product
Description
Supplier Links
Leviton 19" GigaMax 5e Plus Universal Patch Panel - 5G596-U - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 19" GigaMax 5e Plus Universal Patch Panel
5G596-U
Leviton 19" GigaMax 5e Plus Universal Patch Panel 5G596-U
Category 5e patch panel available in 12, 24, 48 and 96 port densities (connectors in groups of 6) to meet the needs of high-speed data applications. Ideal for enhanced applications and can be used for T568A or T568B wiring configurations. Mounts in standard 19" equipment racks and accommodates top, bottom or side cable entry. Rated for both channel- and component-level performance. Features: - Connector spring wire contacts are highest quality phosphor bronze, plated with 50 microinches gold over 100 microinches of nickel - Universal printed circuit-board modules with 110 IDC punchdowns can be used for T568A and T568B wiring configurations - Writable/erasable surfaces and numbered jack ports help identify port assignments - Mounts in standard 19" TIA equipment racks - Accommodates top, bottom or side cable entry

Category 5e patch panel available in 12, 24, 48 and 96 port densities (connectors in groups of 6) to meet the needs of high-speed data applications. Ideal for enhanced applications and can be used for T568A or T568B wiring configurations. Mounts in standard 19" equipment racks and accommodates top, bottom or side cable entry. Rated for both channel- and component-level performance.
Features:
- Connector spring wire contacts are highest quality phosphor bronze, plated with 50 microinches gold over 100 microinches of nickel
- Universal printed circuit-board modules with 110 IDC punchdowns can be used for T568A and T568B wiring configurations
- Writable/erasable surfaces and numbered jack ports help identify port assignments
- Mounts in standard 19" TIA equipment racks
- Accommodates top, bottom or side cable entry

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 5G596-U
Product Name Leviton 19" GigaMax 5e Plus Universal Patch Panel
Cable Specifications Category 5/5E
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Cable Specifications Category 6; Cat6
View Details
8-Port Cat. 5e Unshielded Patch Panel - TC-P08C5E  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 5/5E
View Details