TelephoneStuff.com Leviton GigaMax 5e+ QuickPort Channel-Rated Connector.. 5G110-B

Description
Leviton’s GigaMax™ 5e+ Connector is designed to be used with all Leviton QuickPort® compatible products. Features: - Includes “Retention Force Technology.” - Universal T568A and T568B wiring labels for 110-style IDC terminations - 180° configuration allowing for rear termination - Unique pair separation towers designed to minimize untwisting and to speed installation - Dimensions: .885"H x .635"W x 1.211"D - Materials: - Connector body: high-impact, fire-retardant plastic rated UL 94V-0 - Spring wire contacts: high quality copper-based alloy, plated with 50 micro-inches of gold over 100 micro-inches of nickel for lowest electrical contact resistance and maximum life Standard Compliance GigaMax 5e+ System components meet or exceed the Category 5e requirements for channel/component level performance per TIA/EIA-568-B and ISO/IEC 11801. Components certified per cULus and ACA requirements. Design Considerations - Use in any QuickPort housing to support GigaMax (Category 5e+) UTP connectivity in surface mount, flush mount, or modular furniture outlets, or patch panels and patch blocks - Can be used in conjunction with other QuickPort snap-in modules for voice/data and video applications over UTP, coax and fiber - To IDports, use different colored modules for each application
Description
Leviton’s GigaMax™ 5e+ Connector is designed to be used with all Leviton QuickPort® compatible products. Features: - Includes “Retention Force Technology.” - Universal T568A and T568B wiring labels for 110-style IDC terminations - 180° configuration allowing for rear termination - Unique pair separation towers designed to minimize untwisting and to speed installation - Dimensions: .885"H x .635"W x 1.211"D - Materials: - Connector body: high-impact, fire-retardant plastic rated UL 94V-0 - Spring wire contacts: high quality copper-based alloy, plated with 50 micro-inches of gold over 100 micro-inches of nickel for lowest electrical contact resistance and maximum life Standard Compliance GigaMax 5e+ System components meet or exceed the Category 5e requirements for channel/component level performance per TIA/EIA-568-B and ISO/IEC 11801. Components certified per cULus and ACA requirements. Design Considerations - Use in any QuickPort housing to support GigaMax (Category 5e+) UTP connectivity in surface mount, flush mount, or modular furniture outlets, or patch panels and patch blocks - Can be used in conjunction with other QuickPort snap-in modules for voice/data and video applications over UTP, coax and fiber - To IDports, use different colored modules for each application

Suppliers

Company
Product
Description
Supplier Links
Leviton GigaMax 5e+ QuickPort Channel-Rated Connector.. - 5G110-B - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton GigaMax 5e+ QuickPort Channel-Rated Connector..
5G110-B
Leviton GigaMax 5e+ QuickPort Channel-Rated Connector.. 5G110-B
Leviton’s GigaMax™ 5e+ Connector is designed to be used with all Leviton QuickPort® compatible products. Features: - Includes “Retention Force Technology.” - Universal T568A and T568B wiring labels for 110-style IDC terminations - 180° configuration allowing for rear termination - Unique pair separation towers designed to minimize untwisting and to speed installation - Dimensions: .885"H x .635"W x 1.211"D - Materials: - Connector body: high-impact, fire-retardant plastic rated UL 94V-0 - Spring wire contacts: high quality copper-based alloy, plated with 50 micro-inches of gold over 100 micro-inches of nickel for lowest electrical contact resistance and maximum life Standard Compliance GigaMax 5e+ System components meet or exceed the Category 5e requirements for channel/component level performance per TIA/EIA-568-B and ISO/IEC 11801. Components certified per cULus and ACA requirements. Design Considerations - Use in any QuickPort housing to support GigaMax (Category 5e+) UTP connectivity in surface mount, flush mount, or modular furniture outlets, or patch panels and patch blocks - Can be used in conjunction with other QuickPort snap-in modules for voice/data and video applications over UTP, coax and fiber - To IDports, use different colored modules for each application

Leviton’s GigaMax™ 5e+ Connector is designed to be used with all Leviton QuickPort® compatible products.
Features:
- Includes “Retention Force Technology.”
- Universal T568A and T568B wiring labels for 110-style IDC terminations
- 180° configuration allowing for rear termination
- Unique pair separation towers designed to minimize
untwisting and to speed installation
- Dimensions: .885"H x .635"W x 1.211"D
- Materials:
- Connector body: high-impact, fire-retardant
plastic rated UL 94V-0
- Spring wire contacts: high quality copper-based alloy, plated with 50 micro-inches of gold over 100
micro-inches of nickel for lowest electrical
contact resistance and maximum life
Standard Compliance
GigaMax 5e+ System components meet or exceed the Category
5e requirements for channel/component level performance per
TIA/EIA-568-B and ISO/IEC 11801. Components certified per
cULus and ACA requirements.
Design Considerations
- Use in any QuickPort housing to support GigaMax (Category 5e+) UTP connectivity in surface mount, flush mount, or modular furniture outlets, or patch panels and patch blocks
- Can be used in conjunction with other QuickPort snap-in modules for voice/data and video applications over UTP, coax and fiber
- To IDports, use different colored modules for each application

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 5G110-B
Product Name Leviton GigaMax 5e+ QuickPort Channel-Rated Connector..
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3013U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Light Switch Covers - 3414036 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Modular Jack - SC-CJ-SI - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate
View Details