TelephoneStuff.com Leviton GigaMax 5e QuickPort Channel-Rated Connector.. 5G108-B

Description
Modular connector for Category 5e UTP structured cabling systems. Uses include high megabit applications such as Gigabit Ethernet and 622 Mbps ATM. GigaMax 5e Connector Features: - Dual wiring code label allows connector to be wired to either T568A or T568B - Individual port configurability allows specification flexibility - Robust one-piece lead-frame design - Narrow connector allows high port density in a small area - Performance supports high megabit and shared-sheath applications - Use in any quickport housing to support GigaMax (category 5e) UTP connectivity in surface mount, flush mount, or modular furniture outlets, or patch panels and patch blocks - Can be used in conjunction with other quickport snap-in modules for voice/data and video applications over UTP, coax and fiber - To ID ports, use different colored modules for each application - UL listed - Complies with all TIA/EIA-568-B requirements - Meets FCC Part 68 - Connector Body Material: High-impact, fire-retardant plastic rated UL 94V-0 - Spring Wire Contacts Material: High-quality phosphor bronze, plated with 50 micro-inches of gold over 100 microinches of nickel for lowest contact resistance, maximum life - Connector 110-style IDC Contacts Material: Solder-plated phosphor bronze - Available in 13 different colors: Almond, black, blue, brown, crimson red, dark red, gray, green, ivory, orange, purple, white, yellow
Description
Modular connector for Category 5e UTP structured cabling systems. Uses include high megabit applications such as Gigabit Ethernet and 622 Mbps ATM. GigaMax 5e Connector Features: - Dual wiring code label allows connector to be wired to either T568A or T568B - Individual port configurability allows specification flexibility - Robust one-piece lead-frame design - Narrow connector allows high port density in a small area - Performance supports high megabit and shared-sheath applications - Use in any quickport housing to support GigaMax (category 5e) UTP connectivity in surface mount, flush mount, or modular furniture outlets, or patch panels and patch blocks - Can be used in conjunction with other quickport snap-in modules for voice/data and video applications over UTP, coax and fiber - To ID ports, use different colored modules for each application - UL listed - Complies with all TIA/EIA-568-B requirements - Meets FCC Part 68 - Connector Body Material: High-impact, fire-retardant plastic rated UL 94V-0 - Spring Wire Contacts Material: High-quality phosphor bronze, plated with 50 micro-inches of gold over 100 microinches of nickel for lowest contact resistance, maximum life - Connector 110-style IDC Contacts Material: Solder-plated phosphor bronze - Available in 13 different colors: Almond, black, blue, brown, crimson red, dark red, gray, green, ivory, orange, purple, white, yellow

Suppliers

Company
Product
Description
Supplier Links
Leviton GigaMax 5e QuickPort Channel-Rated Connector.. - 5G108-B - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton GigaMax 5e QuickPort Channel-Rated Connector..
5G108-B
Leviton GigaMax 5e QuickPort Channel-Rated Connector.. 5G108-B
Modular connector for Category 5e UTP structured cabling systems. Uses include high megabit applications such as Gigabit Ethernet and 622 Mbps ATM. GigaMax 5e Connector Features: - Dual wiring code label allows connector to be wired to either T568A or T568B - Individual port configurability allows specification flexibility - Robust one-piece lead-frame design - Narrow connector allows high port density in a small area - Performance supports high megabit and shared-sheath applications - Use in any quickport housing to support GigaMax (category 5e) UTP connectivity in surface mount, flush mount, or modular furniture outlets, or patch panels and patch blocks - Can be used in conjunction with other quickport snap-in modules for voice/data and video applications over UTP, coax and fiber - To ID ports, use different colored modules for each application - UL listed - Complies with all TIA/EIA-568-B requirements - Meets FCC Part 68 - Connector Body Material: High-impact, fire-retardant plastic rated UL 94V-0 - Spring Wire Contacts Material: High-quality phosphor bronze, plated with 50 micro-inches of gold over 100 microinches of nickel for lowest contact resistance, maximum life - Connector 110-style IDC Contacts Material: Solder-plated phosphor bronze - Available in 13 different colors: Almond, black, blue, brown, crimson red, dark red, gray, green, ivory, orange, purple, white, yellow

Modular connector for Category 5e UTP structured cabling systems. Uses include high megabit applications such as Gigabit Ethernet and 622 Mbps ATM.
GigaMax 5e Connector Features:
- Dual wiring code label allows connector to be wired to either T568A or T568B
- Individual port configurability allows specification flexibility
- Robust one-piece lead-frame design
- Narrow connector allows high port density in a small area
- Performance supports high megabit and shared-sheath applications
- Use in any quickport housing to support GigaMax (category 5e) UTP connectivity in surface mount, flush mount, or modular furniture outlets, or patch panels and patch blocks
- Can be used in conjunction with other quickport snap-in modules for voice/data and video applications over UTP, coax and fiber
- To ID ports, use different colored modules for each application
- UL listed
- Complies with all TIA/EIA-568-B requirements
- Meets FCC Part 68
- Connector Body Material: High-impact, fire-retardant plastic rated UL 94V-0
- Spring Wire Contacts Material: High-quality phosphor bronze, plated with 50 micro-inches of gold over 100 microinches of nickel for lowest contact resistance, maximum life
- Connector 110-style IDC Contacts Material: Solder-plated phosphor bronze
- Available in 13 different colors: Almond, black, blue, brown, crimson red, dark red, gray, green, ivory, orange, purple, white, yellow

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 5G108-B
Product Name Leviton GigaMax 5e QuickPort Channel-Rated Connector..
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3011L - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 2862975 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Datacommunication Face Plate with Jack - NT-CJ-BE - Lutron Electronics Co., Inc.
Specs
Type Data Jack Wall Plate
Opening / Devices One
View Details