TelephoneStuff.com HellermannTyton TTM430 300 DPI Thermal Transfer Printer 556-00430

Description
TTM430 300 DPI Thermal Transfer Printer. Features: - Ethernet Network Ready: Provides user options on placing unit away from host computer. - When on network, alerts user if printer is out of ribbon and end of labels - 300 dpi thermal transfer print head - Print speed up to 7.87”/second - Designed for medium to large volume use - 64mb memory/8mb flash - Easy to use operations and status panel - Two adjustable gap and reflex sensors - Lightweight / minimal foot print - Label holder for loading large reels behind printer included - Prints on ShrinkTrak, adhesive and paper labels, and TipTags/HoleTags - Straight through design allows easy loading of ribbon and labels (Labels held in interchangeable media hub) - Printer status screen with date/time/network status/head temperature/ribbon amount - Larger spools or fanfold material can be fed through back of printer - Minimum Print Width: 0.24” (6mm) - Maximum Print Width: 4.25” (108mm) - UL listed - RoHS Compliant
Description
TTM430 300 DPI Thermal Transfer Printer. Features: - Ethernet Network Ready: Provides user options on placing unit away from host computer. - When on network, alerts user if printer is out of ribbon and end of labels - 300 dpi thermal transfer print head - Print speed up to 7.87”/second - Designed for medium to large volume use - 64mb memory/8mb flash - Easy to use operations and status panel - Two adjustable gap and reflex sensors - Lightweight / minimal foot print - Label holder for loading large reels behind printer included - Prints on ShrinkTrak, adhesive and paper labels, and TipTags/HoleTags - Straight through design allows easy loading of ribbon and labels (Labels held in interchangeable media hub) - Printer status screen with date/time/network status/head temperature/ribbon amount - Larger spools or fanfold material can be fed through back of printer - Minimum Print Width: 0.24” (6mm) - Maximum Print Width: 4.25” (108mm) - UL listed - RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton TTM430 300 DPI Thermal Transfer Printer - 556-00430 - TelephoneStuff.com
Huntington Beach, CA, USA
HellermannTyton TTM430 300 DPI Thermal Transfer Printer
556-00430
HellermannTyton TTM430 300 DPI Thermal Transfer Printer 556-00430
TTM430 300 DPI Thermal Transfer Printer. Features: - Ethernet Network Ready: Provides user options on placing unit away from host computer. - When on network, alerts user if printer is out of ribbon and end of labels - 300 dpi thermal transfer print head - Print speed up to 7.87”/second - Designed for medium to large volume use - 64mb memory/8mb flash - Easy to use operations and status panel - Two adjustable gap and reflex sensors - Lightweight / minimal foot print - Label holder for loading large reels behind printer included - Prints on ShrinkTrak, adhesive and paper labels, and TipTags/HoleTags - Straight through design allows easy loading of ribbon and labels (Labels held in interchangeable media hub) - Printer status screen with date/time/network status/head temperature/ribbon amount - Larger spools or fanfold material can be fed through back of printer - Minimum Print Width: 0.24” (6mm) - Maximum Print Width: 4.25” (108mm) - UL listed - RoHS Compliant

TTM430 300 DPI Thermal Transfer Printer.
Features:
- Ethernet Network Ready: Provides user options on placing unit away from host computer.
- When on network, alerts user if printer is out of ribbon and end of labels
- 300 dpi thermal transfer print head
- Print speed up to 7.87”/second
- Designed for medium to large volume use
- 64mb memory/8mb flash
- Easy to use operations and status panel
- Two adjustable gap and reflex sensors
- Lightweight / minimal foot print
- Label holder for loading large reels behind printer included
- Prints on ShrinkTrak, adhesive and paper labels, and TipTags/HoleTags
- Straight through design allows easy loading of ribbon and labels (Labels held in interchangeable media hub)
- Printer status screen with date/time/network status/head temperature/ribbon amount
- Larger spools or fanfold material can be fed through back of printer
- Minimum Print Width: 0.24” (6mm)
- Maximum Print Width: 4.25” (108mm)
- UL listed
- RoHS Compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Computer Printers and Plotters
Product Number 556-00430
Product Name HellermannTyton TTM430 300 DPI Thermal Transfer Printer
Printer Type Thermal Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 57.5 mm (2.26 inch)
View Details
VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Thermal Label Printer - LP3™ - Datamax-O'Neil
Specs
Printer Type Direct Thermal
Printer Applications Graphics; Bar Codes
Media Handling Roll
View Details
Citizen Systems America Corporation
Specs
Printer Type Thermal Transfer; Line Printer
Printer Applications Receipt / POS / Kiosk
Media Handling Roll
View Details