TelephoneStuff.com Greenlee MicroOTDR Optical Fault Locator 55446

Description
MicroOTDR Optical Fault Locator provides fast, easy and accurate identification of loss points/faults and length for multimode and single-mode fiber optic cable. Features: - Easy-to-use; one button controls all essential functions - Takes less than six seconds to identify the distance to six optical events plus the cable end - Delivers over 13,000 tests from four AA batteries - Fixed ST-PC interface, use hybrid cables for other connector types - Uses 1310nm laser OTDR technology - Measures cable length to 20 km - Identifies distance to seven loss points/faults - Distance accuracy of +-2m - ST-style output connection
Description
MicroOTDR Optical Fault Locator provides fast, easy and accurate identification of loss points/faults and length for multimode and single-mode fiber optic cable. Features: - Easy-to-use; one button controls all essential functions - Takes less than six seconds to identify the distance to six optical events plus the cable end - Delivers over 13,000 tests from four AA batteries - Fixed ST-PC interface, use hybrid cables for other connector types - Uses 1310nm laser OTDR technology - Measures cable length to 20 km - Identifies distance to seven loss points/faults - Distance accuracy of +-2m - ST-style output connection

Suppliers

Company
Product
Description
Supplier Links
Greenlee MicroOTDR Optical Fault Locator - 55446 - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee MicroOTDR Optical Fault Locator
55446
Greenlee MicroOTDR Optical Fault Locator 55446
MicroOTDR Optical Fault Locator provides fast, easy and accurate identification of loss points/faults and length for multimode and single-mode fiber optic cable. Features: - Easy-to-use; one button controls all essential functions - Takes less than six seconds to identify the distance to six optical events plus the cable end - Delivers over 13,000 tests from four AA batteries - Fixed ST-PC interface, use hybrid cables for other connector types - Uses 1310nm laser OTDR technology - Measures cable length to 20 km - Identifies distance to seven loss points/faults - Distance accuracy of +-2m - ST-style output connection

MicroOTDR Optical Fault Locator provides fast, easy and accurate identification of loss points/faults and length for multimode and single-mode fiber optic cable.
Features:
- Easy-to-use; one button controls all essential functions
- Takes less than six seconds to identify the distance to six optical events plus the cable end
- Delivers over 13,000 tests from four AA batteries
- Fixed ST-PC interface, use hybrid cables for other connector types
- Uses 1310nm laser OTDR technology
- Measures cable length to 20 km
- Identifies distance to seven loss points/faults
- Distance accuracy of +-2m
- ST-style output connection

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Condition Monitors and Fault Detectors
Product Number 55446
Product Name Greenlee MicroOTDR Optical Fault Locator
Condition Monitored / Fault Detected Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Metrology-Grade 3D Scanner - HandySCAN 3D | EVO Series - FARO CREAFORM
Specs
Instrument Technology Optical / Laser
Form Factor Portable / Handheld / Mobile
View Details
Condition Monitoring Stethoscope - PCE-S 41 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Condition Monitored / Fault Detected Mechanical Faults / Machine Condition
Instrument Technology Acoustic Emission
Form Factor Portable / Handheld / Mobile
View Details
Complete Condition Monitoring Solution - TurnkeyLab (ITL) - AMETEK Spectro Scientific
Specs
Condition Monitored / Fault Detected Mechanical Faults / Machine Condition
Instrument Technology Optical / Laser
Form Factor Bench / Rack / Cabinet (optional feature); Portable / Handheld / Mobile (optional feature); Monitoring System
View Details
Ultrasonic Leak Detector - Model 9207 - EXAIR
Specs
Condition Monitored / Fault Detected Process Faults / Condition
Instrument Technology Ultrasonic
Form Factor Portable / Handheld / Mobile
View Details