The HandySCAN 3D|MAX Series is a portable metrology-grade 3D scanner designed for high-accuracy 3D measurements on large and complex parts without surface preparation. It features a weight of 1.22 kg (2.7 lb), a working distance range of 0.45 to 1.60 m, and captures 38 blue laser lines for detailed scans. Accuracy is specified at 0.150 mm, with volumetric accuracy of 0.150 mm + 0.020 mm/m, compliant with ISO 17025 and the VDI/VDE 2634 part 3 standard. The scanner supports part sizes from 1 to 10 m, with measurement capabilities including pin detection at 2.50 mm, hole detection at 3.50 mm, step detection at 0.04 mm, and wall thickness detection at 2.00 mm at a 0.5 m working distance. It operates with VXelements software for integrated data acquisition and analysis.
Combining the effect of portability, accuracy, speed, and simplicity, which are inherent to the HandySCAN 3D line-up, the new MAX Series is optimized to acquire highly accurate 3D measurements on large and complex parts typically present in the aerospace, transportation, energy, mining, and heavy industries. Engineered to capture fine details and scan large volumes equally well, the HandySCAN 3D|MAX Series enables professionals to measure large parts and assemblies in a simpler scanning process, resulting in high-quality 3D scans in just a matter of minutes.
| FARO CREAFORM | |
|---|---|
| Product Category | Nondestructive Testing (NDT) Equipment |
| Product Number | MAX Series |
| Product Name | Portable 3D scanners: HandySCAN3D |
| Instrument Type | Condition Monitor / Fault Detector |