M5390 Office Wireless Headset is a Bluetooth headset that connects simultaneously to mobile phones and desk phones or to mobile phones and PC softphones (via the enclosed PC adapter).
Headset Features:
- M5390 Office Wireless Headset (also identified as M5390 MOC) is specifically designed for Microsoft Office Communicator software - It is only compatible with Microsoft Office Communicator, unless a special software download is obtained from Plantronics directly
- Multi-Use: MultiPoint technology that allows simultaneous connection to several Bluetooth enabled devices
- Different Wearing Styles: 3 different styles (earhook, headband, and neckband) for personalized comfort (neckband not included)
- Compatible with other Bluetooth devices
- Range of up to 33' (10 meters) for cell phones and up to 230' (70 meters) for desktop phones
- Can connect with up to 8 Bluetooth devices, 2 at any one time
- Up to 6 hours talk time, with 60 hours on standby for calling convenience
- A335w USB Bluetooth adapter for softphones
- Lithium-ion polymer battery
- Charges in approximately 2 hours
- Answer/end/reject call
- Voice dialling
- Last number redial
- Call waiting
- Volume control
Package Contains:
- (1) Jabra M5390 Headset
- (1) Travel Charger
- (1) Headband
- (1) A335w USB Bluetooth adapter
- (1) USB Cable
- (1) User Manual
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 5317-408-309 |
| Product Name | Jabra M5390 Office Wireless Headset with Support for.. |
| Type | Wireless |