TelephoneStuff.com Leviton Simplex 50 Micron Multimode Fiber Optic Pigtails 50PLC-M03

Description
Leviton’s Multimode Fiber Optic Pigtails are designed to support mechanical and fusion splicing of fiber optic cables. The pigtails are available in 3-meter lengths. They offer a variety of connection configurations including standard and small form factor combinations of ST, SC FC, and LC for the singlemode pigtails, and ST, SC, LC and MT-RJ for the multimode pigtails. Singlemode pigtails are also offered in PC, SPC, UPC, and APC polish styles. Multimode pigtails offer 50µm and 62.5µm core styles. Features: - Standard/small form factor connector styles - Insertion loss guaranteed to be equal to or better than .3dB at 1300nm per mated pair - All connectors have precision pre-radiused zirconia ferrules - ST and FC connectors have metal bodies
Description
Leviton’s Multimode Fiber Optic Pigtails are designed to support mechanical and fusion splicing of fiber optic cables. The pigtails are available in 3-meter lengths. They offer a variety of connection configurations including standard and small form factor combinations of ST, SC FC, and LC for the singlemode pigtails, and ST, SC, LC and MT-RJ for the multimode pigtails. Singlemode pigtails are also offered in PC, SPC, UPC, and APC polish styles. Multimode pigtails offer 50µm and 62.5µm core styles. Features: - Standard/small form factor connector styles - Insertion loss guaranteed to be equal to or better than .3dB at 1300nm per mated pair - All connectors have precision pre-radiused zirconia ferrules - ST and FC connectors have metal bodies

Suppliers

Company
Product
Description
Supplier Links
Leviton Simplex 50 Micron Multimode Fiber Optic Pigtails - 50PLC-M03 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Simplex 50 Micron Multimode Fiber Optic Pigtails
50PLC-M03
Leviton Simplex 50 Micron Multimode Fiber Optic Pigtails 50PLC-M03
Leviton’s Multimode Fiber Optic Pigtails are designed to support mechanical and fusion splicing of fiber optic cables. The pigtails are available in 3-meter lengths. They offer a variety of connection configurations including standard and small form factor combinations of ST, SC FC, and LC for the singlemode pigtails, and ST, SC, LC and MT-RJ for the multimode pigtails. Singlemode pigtails are also offered in PC, SPC, UPC, and APC polish styles. Multimode pigtails offer 50µm and 62.5µm core styles. Features: - Standard/small form factor connector styles - Insertion loss guaranteed to be equal to or better than .3dB at 1300nm per mated pair - All connectors have precision pre-radiused zirconia ferrules - ST and FC connectors have metal bodies

Leviton’s Multimode Fiber Optic Pigtails are
designed to support mechanical and fusion splicing of fiber optic cables. The pigtails are available in 3-meter lengths. They offer a variety of connection configurations including standard and small form factor combinations of ST, SC FC, and LC for the singlemode pigtails, and ST, SC, LC and MT-RJ for the multimode pigtails. Singlemode pigtails are also offered in PC, SPC, UPC, and APC polish styles. Multimode pigtails offer 50µm and 62.5µm core styles.
Features:
- Standard/small form factor connector styles
- Insertion loss guaranteed to be equal to or better than .3dB at 1300nm per mated pair
- All connectors have precision pre-radiused zirconia ferrules
- ST and FC connectors have metal bodies

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 50PLC-M03
Product Name Leviton Simplex 50 Micron Multimode Fiber Optic Pigtails
Cable Type Simplex
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Singlemode Fiber, 1550-1650 nm, Polyimide Coated, Bend Insensitive, Reduced Clad - F-SM1500-5.3/80-P - Newport MKS
Specs
Fiber Mode SingleMode
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
View Details
Fiber-optic cable - SOOC-DS-Q-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details