TelephoneStuff.com Leviton LC to SC Hybrid Duplex 50 Micron Multimode Fiber.. 50DCL-M01

Description
Multimode Fiber Optic Cable Assemblies are designed to patch and connect fiber cabling systems from the workstation to the frame. The cable assemblies are available in 1, 2, 3, 5, and 10 meter lengths, and custom lengths. They offer a variety of connection configurations including standard and hybrid combinations of MT-RJ, ST, SC, and LC connectors. The cable assemblies also offer 50µm and 62.5µm core styles. Features: - Hybrid connector style - All connectors have precision pre-radiused zirconia ferrules
Description
Multimode Fiber Optic Cable Assemblies are designed to patch and connect fiber cabling systems from the workstation to the frame. The cable assemblies are available in 1, 2, 3, 5, and 10 meter lengths, and custom lengths. They offer a variety of connection configurations including standard and hybrid combinations of MT-RJ, ST, SC, and LC connectors. The cable assemblies also offer 50µm and 62.5µm core styles. Features: - Hybrid connector style - All connectors have precision pre-radiused zirconia ferrules

Suppliers

Company
Product
Description
Supplier Links
Leviton LC to SC Hybrid Duplex 50 Micron Multimode Fiber.. - 50DCL-M01 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton LC to SC Hybrid Duplex 50 Micron Multimode Fiber..
50DCL-M01
Leviton LC to SC Hybrid Duplex 50 Micron Multimode Fiber.. 50DCL-M01
Multimode Fiber Optic Cable Assemblies are designed to patch and connect fiber cabling systems from the workstation to the frame. The cable assemblies are available in 1, 2, 3, 5, and 10 meter lengths, and custom lengths. They offer a variety of connection configurations including standard and hybrid combinations of MT-RJ, ST, SC, and LC connectors. The cable assemblies also offer 50µm and 62.5µm core styles. Features: - Hybrid connector style - All connectors have precision pre-radiused zirconia ferrules

Multimode Fiber Optic Cable Assemblies are designed to patch
and connect fiber cabling systems from the workstation to the frame. The cable assemblies are available in 1, 2, 3, 5, and 10 meter lengths, and custom lengths. They offer a variety of connection configurations including standard and hybrid combinations of MT-RJ, ST, SC, and LC connectors. The cable assemblies also offer 50µm and 62.5µm core styles.
Features:
- Hybrid connector style
- All connectors have precision pre-radiused zirconia ferrules

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 50DCL-M01
Product Name Leviton LC to SC Hybrid Duplex 50 Micron Multimode Fiber..
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 2846923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OS2
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details