TelephoneStuff.com Sennheiser DW Office DECT Office Headset 504302

Description
DW Office is an all new single-sided DECT headset for your desk phone and softphone. The elegant design places a premium on comfort and effectiveness, allowing you to move freely around without any wires to hold you back. You'll warm to HD voice clarity and high-end sound quality, personalized wearing styles, simplicity of use, intuitive and easy pairing for desk sharing or phone conferencing, and full workday talk time with intelligent fast charging. Offering long-distance wireless range for maximum roaming freedom, DW Office gives you true comfort calls in one high-quality headset with ActiveGard™ to protect you from acoustic shock. Features: - Unique Premium Design – Crafted for comfort - High Comfort Wearing Styles – Choose between ear hook and headband wearing style - Intuitive user interface – Mute microphone and adjust volume up or down - Sennheiser HD Voice Clarity – Wideband sound for a more natural experience - Full workday Talk Time – 8 hours in wideband sound mode and 12 hours in narrowband sound mode - Intelligent fast charging – 50% in 20 minutes gives you 4 hours talk time - Long Distance Wireless Range – In typical office building: Up to 55 m and in line of sight: Up to 180 m. - Protected hearing – ActiveGard™ technology protects against acoustic shock and sudden sound surges - Boosted productivity – Noise-canceling microphone filters out unwanted background noise - Desk phone & softphone – Switch from one communication channel to the other. One touch on the base station to select the channel you wish to call from - Intuitive and easy pairing – For desk sharing and phone conference Kit Includes: - Headset - Base Station - Power supply - USB Cable - Audio phone cable - Headband - Bendable ear hook - 4 fixed size ear hooks (S; L; M; XL) - Name plate holder for headband and name plate instruction - Printed QuickGuide - CD with Manual, QuickGuide, nameplate template and HeadSetup Installation Program - Printed safety guide
Description
DW Office is an all new single-sided DECT headset for your desk phone and softphone. The elegant design places a premium on comfort and effectiveness, allowing you to move freely around without any wires to hold you back. You'll warm to HD voice clarity and high-end sound quality, personalized wearing styles, simplicity of use, intuitive and easy pairing for desk sharing or phone conferencing, and full workday talk time with intelligent fast charging. Offering long-distance wireless range for maximum roaming freedom, DW Office gives you true comfort calls in one high-quality headset with ActiveGard™ to protect you from acoustic shock. Features: - Unique Premium Design – Crafted for comfort - High Comfort Wearing Styles – Choose between ear hook and headband wearing style - Intuitive user interface – Mute microphone and adjust volume up or down - Sennheiser HD Voice Clarity – Wideband sound for a more natural experience - Full workday Talk Time – 8 hours in wideband sound mode and 12 hours in narrowband sound mode - Intelligent fast charging – 50% in 20 minutes gives you 4 hours talk time - Long Distance Wireless Range – In typical office building: Up to 55 m and in line of sight: Up to 180 m. - Protected hearing – ActiveGard™ technology protects against acoustic shock and sudden sound surges - Boosted productivity – Noise-canceling microphone filters out unwanted background noise - Desk phone & softphone – Switch from one communication channel to the other. One touch on the base station to select the channel you wish to call from - Intuitive and easy pairing – For desk sharing and phone conference Kit Includes: - Headset - Base Station - Power supply - USB Cable - Audio phone cable - Headband - Bendable ear hook - 4 fixed size ear hooks (S; L; M; XL) - Name plate holder for headband and name plate instruction - Printed QuickGuide - CD with Manual, QuickGuide, nameplate template and HeadSetup Installation Program - Printed safety guide

Suppliers

Company
Product
Description
Supplier Links
Sennheiser DW Office DECT Office Headset - 504302 - TelephoneStuff.com
Huntington Beach, CA, USA
Sennheiser DW Office DECT Office Headset
504302
Sennheiser DW Office DECT Office Headset 504302
DW Office is an all new single-sided DECT headset for your desk phone and softphone. The elegant design places a premium on comfort and effectiveness, allowing you to move freely around without any wires to hold you back. You'll warm to HD voice clarity and high-end sound quality, personalized wearing styles, simplicity of use, intuitive and easy pairing for desk sharing or phone conferencing, and full workday talk time with intelligent fast charging. Offering long-distance wireless range for maximum roaming freedom, DW Office gives you true comfort calls in one high-quality headset with ActiveGard™ to protect you from acoustic shock. Features: - Unique Premium Design – Crafted for comfort - High Comfort Wearing Styles – Choose between ear hook and headband wearing style - Intuitive user interface – Mute microphone and adjust volume up or down - Sennheiser HD Voice Clarity – Wideband sound for a more natural experience - Full workday Talk Time – 8 hours in wideband sound mode and 12 hours in narrowband sound mode - Intelligent fast charging – 50% in 20 minutes gives you 4 hours talk time - Long Distance Wireless Range – In typical office building: Up to 55 m and in line of sight: Up to 180 m. - Protected hearing – ActiveGard™ technology protects against acoustic shock and sudden sound surges - Boosted productivity – Noise-canceling microphone filters out unwanted background noise - Desk phone & softphone – Switch from one communication channel to the other. One touch on the base station to select the channel you wish to call from - Intuitive and easy pairing – For desk sharing and phone conference Kit Includes: - Headset - Base Station - Power supply - USB Cable - Audio phone cable - Headband - Bendable ear hook - 4 fixed size ear hooks (S; L; M; XL) - Name plate holder for headband and name plate instruction - Printed QuickGuide - CD with Manual, QuickGuide, nameplate template and HeadSetup Installation Program - Printed safety guide

DW Office is an all new single-sided DECT headset for your desk phone and softphone. The elegant design places a premium on comfort and effectiveness, allowing you to move freely around without any wires to hold you back. You'll warm to HD voice clarity and high-end sound quality, personalized wearing styles, simplicity of use, intuitive and easy pairing for desk sharing or phone conferencing, and full workday talk time with intelligent fast charging. Offering long-distance wireless range for maximum roaming freedom, DW Office gives you true comfort calls in one high-quality headset with ActiveGard™ to protect you from acoustic shock.
Features:
- Unique Premium Design – Crafted for comfort
- High Comfort Wearing Styles – Choose between ear hook and headband wearing style
- Intuitive user interface – Mute microphone and adjust volume up or down
- Sennheiser HD Voice Clarity – Wideband sound for a more natural experience
- Full workday Talk Time – 8 hours in wideband sound mode and 12 hours in narrowband sound mode
- Intelligent fast charging – 50% in 20 minutes gives you 4 hours talk time
- Long Distance Wireless Range – In typical office building: Up to 55 m and in line of sight: Up to 180 m.
- Protected hearing – ActiveGard™ technology protects against acoustic shock and sudden sound surges
- Boosted productivity – Noise-canceling microphone filters out unwanted background noise
- Desk phone & softphone – Switch from one communication channel to the other. One touch on the base station to select the channel you wish to call from
- Intuitive and easy pairing – For desk sharing and phone conference
Kit Includes:
- Headset
- Base Station
- Power supply
- USB Cable
- Audio phone cable
- Headband
- Bendable ear hook
- 4 fixed size ear hooks (S; L; M; XL)
- Name plate holder for headband and name plate instruction
- Printed QuickGuide
- CD with Manual, QuickGuide, nameplate template and HeadSetup Installation Program
- Printed safety guide

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 504302
Product Name Sennheiser DW Office DECT Office Headset
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details