MM450 Bluetooth Wireless Stereo Headset with Invisible Microphone.
Features:
- NoiseGard 2.0: Active noise cancellation lets users enjoy music in peace
- TalkThrough: One press of a button turns on external microphone, allowing one to talk to fellow passengers or flight attendant without removing headset
- Easy-2-GO: Headset folds into a compact bundle for travel and storage, while headband is metal-reinforced for durability
- Wireless freedom with Bluetooth 2.1 guarantees hands-free convenience without wires
- Advanced A2DP profile for stereo bluetooth delivers optimized hi-fi stereo sound
- Invisible microphone with high-performance sound quality for clear conversations
- Direct cable option for use on airplanes, with an airline adapter included
- Easy headset controls in one intuitive cluster
- Hi-fi headphone drivers ensure superior dynamic range, detail and excellent basis
- Padded ear-cushions provides soft fit, even on long trips
- Replace battery with a spare on long trips or recharge it via USB port on a laptop or supplied lightweight wall charger
- Connects to mobiles, laptops, MP3 players, or in-flight entertainment systems with an all-in-one headset solution
- Talk Time Without NoiseGard 20 hours
- Play Time With/Without NoiseGard: 8 hours / 10 hours
- Range: 33' (10 meters)
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 502891 |
| Product Name | Sennheiser MM450 Bluetooth Wireless Stereo Headset with.. |
| Type | Wireless; Microphone included |