TelephoneStuff.com Sennheiser VMX Office Lightweight Wireless Headset 502475

Description
VMX Office Lightweight Wireless Headset is designed for the office user that is managing communications on several devices. It has a low-profile design and multi-device connectivity that is an easy solution for users who appreciate great comfort and premium audio quality in any professional situation. Wireless Headset Features: - Coverage Range up to 100 feet - Multi-connectivity to a desktop phone, Personal Computer, and Bluetooth-enabled mobile phone - Self-adjusting 3D ball joint gives the user a customized, guaranteed perfect fit - VoiceMax dual-microphone array reduces ambient noise and focuses on the frequency range of speech - ActiveGard safeguards the user’s hearing from potentially dangerous spikes in receive-volume - Compatible with Sennheiser’s HSL 10 handset lifter and TCI 01 for interfacing with new electronic hook-switches - Compatible with Bluetooth Version 2.0 - Talk time: Up to 5 hours - Standby time: Up to 100 hours - Transmission data - Microphone types: 2 Electret paired/balanced - Receiving data - Speaker type: Dynamic – bi directional – Neodymium Magnet - Receiving data - Max output 104 dB SPL limited by ActiveGard safeguard feature Package Contains: - (1) VMX Office Lightweight Wireless Headset - (1) Docking Station - (1) PC Cable - (1) Power Adapter - (1) USB Charger - (1) Car Charger
Description
VMX Office Lightweight Wireless Headset is designed for the office user that is managing communications on several devices. It has a low-profile design and multi-device connectivity that is an easy solution for users who appreciate great comfort and premium audio quality in any professional situation. Wireless Headset Features: - Coverage Range up to 100 feet - Multi-connectivity to a desktop phone, Personal Computer, and Bluetooth-enabled mobile phone - Self-adjusting 3D ball joint gives the user a customized, guaranteed perfect fit - VoiceMax dual-microphone array reduces ambient noise and focuses on the frequency range of speech - ActiveGard safeguards the user’s hearing from potentially dangerous spikes in receive-volume - Compatible with Sennheiser’s HSL 10 handset lifter and TCI 01 for interfacing with new electronic hook-switches - Compatible with Bluetooth Version 2.0 - Talk time: Up to 5 hours - Standby time: Up to 100 hours - Transmission data - Microphone types: 2 Electret paired/balanced - Receiving data - Speaker type: Dynamic – bi directional – Neodymium Magnet - Receiving data - Max output 104 dB SPL limited by ActiveGard safeguard feature Package Contains: - (1) VMX Office Lightweight Wireless Headset - (1) Docking Station - (1) PC Cable - (1) Power Adapter - (1) USB Charger - (1) Car Charger

Suppliers

Company
Product
Description
Supplier Links
Sennheiser VMX Office Lightweight Wireless Headset - 502475 - TelephoneStuff.com
Huntington Beach, CA, USA
Sennheiser VMX Office Lightweight Wireless Headset
502475
Sennheiser VMX Office Lightweight Wireless Headset 502475
VMX Office Lightweight Wireless Headset is designed for the office user that is managing communications on several devices. It has a low-profile design and multi-device connectivity that is an easy solution for users who appreciate great comfort and premium audio quality in any professional situation. Wireless Headset Features: - Coverage Range up to 100 feet - Multi-connectivity to a desktop phone, Personal Computer, and Bluetooth-enabled mobile phone - Self-adjusting 3D ball joint gives the user a customized, guaranteed perfect fit - VoiceMax dual-microphone array reduces ambient noise and focuses on the frequency range of speech - ActiveGard safeguards the user’s hearing from potentially dangerous spikes in receive-volume - Compatible with Sennheiser’s HSL 10 handset lifter and TCI 01 for interfacing with new electronic hook-switches - Compatible with Bluetooth Version 2.0 - Talk time: Up to 5 hours - Standby time: Up to 100 hours - Transmission data - Microphone types: 2 Electret paired/balanced - Receiving data - Speaker type: Dynamic – bi directional – Neodymium Magnet - Receiving data - Max output 104 dB SPL limited by ActiveGard safeguard feature Package Contains: - (1) VMX Office Lightweight Wireless Headset - (1) Docking Station - (1) PC Cable - (1) Power Adapter - (1) USB Charger - (1) Car Charger

VMX Office Lightweight Wireless Headset is designed for the office user that is managing communications on several devices. It has a low-profile design and multi-device connectivity that is an easy solution for users who appreciate great comfort and premium audio quality in any professional situation.
Wireless Headset Features:
- Coverage Range up to 100 feet
- Multi-connectivity to a desktop phone, Personal Computer, and Bluetooth-enabled mobile phone
- Self-adjusting 3D ball joint gives the user a customized, guaranteed perfect fit
- VoiceMax dual-microphone array reduces ambient noise and focuses on the frequency range of speech
- ActiveGard safeguards the user’s hearing from potentially dangerous spikes in receive-volume
- Compatible with Sennheiser’s HSL 10 handset lifter and TCI 01 for interfacing with new electronic hook-switches
- Compatible with Bluetooth Version 2.0
- Talk time: Up to 5 hours
- Standby time: Up to 100 hours
- Transmission data - Microphone types: 2 Electret paired/balanced
- Receiving data - Speaker type: Dynamic – bi directional – Neodymium Magnet
- Receiving data - Max output 104 dB SPL limited by ActiveGard safeguard feature
Package Contains:
- (1) VMX Office Lightweight Wireless Headset
- (1) Docking Station
- (1) PC Cable
- (1) Power Adapter
- (1) USB Charger
- (1) Car Charger

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 502475
Product Name Sennheiser VMX Office Lightweight Wireless Headset
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details