TelephoneStuff.com Sennheiser Set 840-S 502011

Description
Set 840 S is a RF stereo TV listening system and is especially suited for those who wear hearing aids. Easily connected to a TV, hi-fi system or radio, Set 840 S produces excellent sound, delivered directly to your ears. Set 840 S Features: - Receiver is ideal for connection to hearing aids and headphones (3.5 mm stereo jack plug) - Easy to set up and operate - Wireless mobility within a range of up to 100 m - Transmits even through walls - Ideal for plasma TVs - Excellent individual stereo sound - Three selectable hearing settings on the transmitter: optimized speech intelligibility due to switchable compression and treble emphasis - Treble emphasis can be set individually - Large, ergonomic volume control on the receiver - Balance control on the receiver for setting the volume for the right and left ears - Lithium polymer battery technology ensures a long operating time of up to 9 hours - Receiver can be placed in the transmitter’s charging compartment facing in either direction - Three selectable transmission channels on the transmitter for optimum reception - Auto-tuning – automatic channel search tuning can be activated on the receiver - Integrated charging compartment in transmitter for spare battery - Package Contains: - RR 840 S receiver with removable clip - TR 840 transmitter - EZT 3011 induction loop - Lanyard - BA 300 battery - Power supply with national adapters for EU, UK - TV RCA adapter - TV SCART adapter - TV connection cable with two 3.5 mm stereo jack plugs and one adapter to ¼“ (6.3 mm) jack socket - MKE 800 TV N external mic
Description
Set 840 S is a RF stereo TV listening system and is especially suited for those who wear hearing aids. Easily connected to a TV, hi-fi system or radio, Set 840 S produces excellent sound, delivered directly to your ears. Set 840 S Features: - Receiver is ideal for connection to hearing aids and headphones (3.5 mm stereo jack plug) - Easy to set up and operate - Wireless mobility within a range of up to 100 m - Transmits even through walls - Ideal for plasma TVs - Excellent individual stereo sound - Three selectable hearing settings on the transmitter: optimized speech intelligibility due to switchable compression and treble emphasis - Treble emphasis can be set individually - Large, ergonomic volume control on the receiver - Balance control on the receiver for setting the volume for the right and left ears - Lithium polymer battery technology ensures a long operating time of up to 9 hours - Receiver can be placed in the transmitter’s charging compartment facing in either direction - Three selectable transmission channels on the transmitter for optimum reception - Auto-tuning – automatic channel search tuning can be activated on the receiver - Integrated charging compartment in transmitter for spare battery - Package Contains: - RR 840 S receiver with removable clip - TR 840 transmitter - EZT 3011 induction loop - Lanyard - BA 300 battery - Power supply with national adapters for EU, UK - TV RCA adapter - TV SCART adapter - TV connection cable with two 3.5 mm stereo jack plugs and one adapter to ¼“ (6.3 mm) jack socket - MKE 800 TV N external mic

Suppliers

Company
Product
Description
Supplier Links
Sennheiser Set 840-S - 502011 - TelephoneStuff.com
Huntington Beach, CA, USA
Sennheiser Set 840-S
502011
Sennheiser Set 840-S 502011
Set 840 S is a RF stereo TV listening system and is especially suited for those who wear hearing aids. Easily connected to a TV, hi-fi system or radio, Set 840 S produces excellent sound, delivered directly to your ears. Set 840 S Features: - Receiver is ideal for connection to hearing aids and headphones (3.5 mm stereo jack plug) - Easy to set up and operate - Wireless mobility within a range of up to 100 m - Transmits even through walls - Ideal for plasma TVs - Excellent individual stereo sound - Three selectable hearing settings on the transmitter: optimized speech intelligibility due to switchable compression and treble emphasis - Treble emphasis can be set individually - Large, ergonomic volume control on the receiver - Balance control on the receiver for setting the volume for the right and left ears - Lithium polymer battery technology ensures a long operating time of up to 9 hours - Receiver can be placed in the transmitter’s charging compartment facing in either direction - Three selectable transmission channels on the transmitter for optimum reception - Auto-tuning – automatic channel search tuning can be activated on the receiver - Integrated charging compartment in transmitter for spare battery - Package Contains: - RR 840 S receiver with removable clip - TR 840 transmitter - EZT 3011 induction loop - Lanyard - BA 300 battery - Power supply with national adapters for EU, UK - TV RCA adapter - TV SCART adapter - TV connection cable with two 3.5 mm stereo jack plugs and one adapter to ¼“ (6.3 mm) jack socket - MKE 800 TV N external mic

Set 840 S is a RF stereo TV listening system and is especially suited for those who wear hearing aids. Easily connected to a TV, hi-fi system or radio, Set 840 S produces excellent sound, delivered directly to your ears.
Set 840 S Features:
- Receiver is ideal for connection to hearing aids and headphones (3.5 mm stereo jack plug)
- Easy to set up and operate
- Wireless mobility within a range of up to 100 m
- Transmits even through walls
- Ideal for plasma TVs
- Excellent individual stereo sound
- Three selectable hearing settings on the transmitter: optimized speech intelligibility due to switchable compression and treble emphasis
- Treble emphasis can be set individually
- Large, ergonomic volume control on the receiver
- Balance control on the receiver for setting the volume for the right and left ears
- Lithium polymer battery technology ensures a long operating time of up to 9 hours
- Receiver can be placed in the transmitter’s charging compartment facing in either direction
- Three selectable transmission channels on the transmitter for optimum reception
- Auto-tuning – automatic channel search tuning can be activated on the receiver
- Integrated charging compartment in transmitter for spare battery
- Package Contains:
- RR 840 S receiver with removable clip
- TR 840 transmitter
- EZT 3011 induction loop
- Lanyard
- BA 300 battery
- Power supply with national adapters for EU, UK
- TV RCA adapter
- TV SCART adapter
- TV connection cable with two 3.5 mm stereo jack plugs and one adapter to ¼“ (6.3 mm) jack socket
- MKE 800 TV N external mic

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 502011
Product Name Sennheiser Set 840-S
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details