TelephoneStuff.com Kendall Howard Performance Work Bench with 28" Bottom.. 5000-3-300-24

Description
Performance Work Bench with 28" Bottom Shelf series of work stations are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment. Each bench frame is made from only the highest quality American-Made tube steel welded and assembled in the Kendall Howard manufacturing facility. Work Bench Features: - Unique Open Frame Design - Completely Modular - This model has no upper shelving - Universal preset accessory mounting holes - Knock down design allows for easier transport to your facility - Ships in a fully enclosed crate to ensure no shipping damage - Easy to follow directions - Assembles in about an hour - 7 layer laminate coating on the main surface to protect against damage - Work Surface Height: 30" - Work Surface Weight Capacity: 1000 lbs. - Lower Shelf Depth: 28" (2 x 14" shelves) - Lower Shelf Weight Capacity: 500 lbs. - Overall Capacity: 1000 lbs. - Available in 4 Dimensions: - 24" Width x 30" Depth x 30" Height (5000-3-300-24) - 48" Width x 30" Depth x 30" Height (5000-3-300-48) - 72" Width x 30" Depth x 30" Height (5000-3-300-72) - 96" Width x 30" Depth x 30" Height (5000-3-300-96)
Description
Performance Work Bench with 28" Bottom Shelf series of work stations are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment. Each bench frame is made from only the highest quality American-Made tube steel welded and assembled in the Kendall Howard manufacturing facility. Work Bench Features: - Unique Open Frame Design - Completely Modular - This model has no upper shelving - Universal preset accessory mounting holes - Knock down design allows for easier transport to your facility - Ships in a fully enclosed crate to ensure no shipping damage - Easy to follow directions - Assembles in about an hour - 7 layer laminate coating on the main surface to protect against damage - Work Surface Height: 30" - Work Surface Weight Capacity: 1000 lbs. - Lower Shelf Depth: 28" (2 x 14" shelves) - Lower Shelf Weight Capacity: 500 lbs. - Overall Capacity: 1000 lbs. - Available in 4 Dimensions: - 24" Width x 30" Depth x 30" Height (5000-3-300-24) - 48" Width x 30" Depth x 30" Height (5000-3-300-48) - 72" Width x 30" Depth x 30" Height (5000-3-300-72) - 96" Width x 30" Depth x 30" Height (5000-3-300-96)

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard Performance Work Bench with 28" Bottom.. - 5000-3-300-24 - TelephoneStuff.com
Huntington Beach, CA, USA
Kendall Howard Performance Work Bench with 28" Bottom..
5000-3-300-24
Kendall Howard Performance Work Bench with 28" Bottom.. 5000-3-300-24
Performance Work Bench with 28" Bottom Shelf series of work stations are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment. Each bench frame is made from only the highest quality American-Made tube steel welded and assembled in the Kendall Howard manufacturing facility. Work Bench Features: - Unique Open Frame Design - Completely Modular - This model has no upper shelving - Universal preset accessory mounting holes - Knock down design allows for easier transport to your facility - Ships in a fully enclosed crate to ensure no shipping damage - Easy to follow directions - Assembles in about an hour - 7 layer laminate coating on the main surface to protect against damage - Work Surface Height: 30" - Work Surface Weight Capacity: 1000 lbs. - Lower Shelf Depth: 28" (2 x 14" shelves) - Lower Shelf Weight Capacity: 500 lbs. - Overall Capacity: 1000 lbs. - Available in 4 Dimensions: - 24" Width x 30" Depth x 30" Height (5000-3-300-24) - 48" Width x 30" Depth x 30" Height (5000-3-300-48) - 72" Width x 30" Depth x 30" Height (5000-3-300-72) - 96" Width x 30" Depth x 30" Height (5000-3-300-96)

Performance Work Bench with 28" Bottom Shelf series of work stations are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment. Each bench frame is made from only the highest quality American-Made tube steel welded and assembled in the Kendall Howard manufacturing facility.
Work Bench Features:
- Unique Open Frame Design
- Completely Modular
- This model has no upper shelving
- Universal preset accessory mounting holes
- Knock down design allows for easier transport to your facility
- Ships in a fully enclosed crate to ensure no shipping damage
- Easy to follow directions - Assembles in about an hour
- 7 layer laminate coating on the main surface to protect against damage
- Work Surface Height: 30"
- Work Surface Weight Capacity: 1000 lbs.
- Lower Shelf Depth: 28" (2 x 14" shelves)
- Lower Shelf Weight Capacity: 500 lbs.
- Overall Capacity: 1000 lbs.
- Available in 4 Dimensions:
- 24" Width x 30" Depth x 30" Height (5000-3-300-24)
- 48" Width x 30" Depth x 30" Height (5000-3-300-48)
- 72" Width x 30" Depth x 30" Height (5000-3-300-72)
- 96" Width x 30" Depth x 30" Height (5000-3-300-96)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Workbenches and Workstations (Industrial)
Product Number 5000-3-300-24
Product Name Kendall Howard Performance Work Bench with 28" Bottom..
Type LAN
Unlock Full Specs
to access all available technical data

Similar Products

Physiological Cell Culture Workstations -  - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 1.9 inch (49.30 mm)
View Details
Elevatek Workbench Centered (Mobile), Crank, Plastic Laminated (60
Specs
Length 42.0 inch (1067 mm)
Width 60.0 inch (1524.00 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details
Worktops - 1357365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Laminate bench top
Length 59.1 inch (1500 mm)
Width 35.4 inch (900.00 mm)
View Details