TelephoneStuff.com Leviton VertiGO Opt-X Adapter Plate Zero-U Patch Panel.. 49280-AP3

Description
VertiGO Opt-X Adapter Plate Zero-U Patch Panel with 3” cable channel. Features: - Opt-X panel assembly accepts adapter plates for a wider range of fiber usage in a single device. (Opt-X plates sold separately) - Includes 3” cable channel - Hinged door allows easy access to rear of panel for installation and maintenance - Mounts vertically on back rail of cabinet, utilizing industry standard RU fastener spacing; can be installed on left or right of cabinet - Magnifying lens label holder for easy port identification - Panels sold alone or with optional integrated vertical cable management channels in two sizes - Can share mounting hardware with existing equipment (servers) if necessary
Description
VertiGO Opt-X Adapter Plate Zero-U Patch Panel with 3” cable channel. Features: - Opt-X panel assembly accepts adapter plates for a wider range of fiber usage in a single device. (Opt-X plates sold separately) - Includes 3” cable channel - Hinged door allows easy access to rear of panel for installation and maintenance - Mounts vertically on back rail of cabinet, utilizing industry standard RU fastener spacing; can be installed on left or right of cabinet - Magnifying lens label holder for easy port identification - Panels sold alone or with optional integrated vertical cable management channels in two sizes - Can share mounting hardware with existing equipment (servers) if necessary

Suppliers

Company
Product
Description
Supplier Links
Leviton VertiGO Opt-X Adapter Plate Zero-U Patch Panel.. - 49280-AP3 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton VertiGO Opt-X Adapter Plate Zero-U Patch Panel..
49280-AP3
Leviton VertiGO Opt-X Adapter Plate Zero-U Patch Panel.. 49280-AP3
VertiGO Opt-X Adapter Plate Zero-U Patch Panel with 3” cable channel. Features: - Opt-X panel assembly accepts adapter plates for a wider range of fiber usage in a single device. (Opt-X plates sold separately) - Includes 3” cable channel - Hinged door allows easy access to rear of panel for installation and maintenance - Mounts vertically on back rail of cabinet, utilizing industry standard RU fastener spacing; can be installed on left or right of cabinet - Magnifying lens label holder for easy port identification - Panels sold alone or with optional integrated vertical cable management channels in two sizes - Can share mounting hardware with existing equipment (servers) if necessary

VertiGO Opt-X Adapter Plate Zero-U Patch Panel with 3” cable channel.
Features:
- Opt-X panel assembly accepts adapter plates for a wider range of fiber
usage in a single device. (Opt-X plates sold separately)
- Includes 3” cable channel
- Hinged door allows easy access to rear of panel for installation and maintenance
- Mounts vertically on back rail of cabinet, utilizing industry standard RU fastener spacing; can be installed on left or right of cabinet
- Magnifying lens label holder for easy port identification
- Panels sold alone or with optional integrated vertical cable management channels in two sizes
- Can share mounting hardware with existing equipment (servers) if necessary

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 49280-AP3
Product Name Leviton VertiGO Opt-X Adapter Plate Zero-U Patch Panel..
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 143840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 48
Height in U 2
View Details
12-Port Cat. 6 Unshielded Patch Panel - TC-P12C6  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 6
View Details