TelephoneStuff.com Leviton QuickPort Recessed Patch Panel 49255-R24

Description
Leviton's QuickPort Recessed Patch Panels are compatible with all QuickPort modules to maximize versatility with a variety of media applications and enable easy upgrades. Recessed Patch Panels are ideal for use in applications where the back rail is positioned close to the rear doors, or in applications with minimal front depth, in front of the panel. Features: - Mounts on industry standard 19" equipment racks and cabinets - Unique side supports allow patch cord management in front of, or behind the back rails - Screw less rear cable management bar - White, write-on blocks and port numbers for port identification - Includes screw less rear cable management bar - Panel shall accept a full range of manufacturer's connectors - Materials: 16 gage steel - Mounting: 19" cabinet or equipment rack - Color: Powder coated black with white silk-screening - Meets or exceeds all applicable standards: UL listed, CSA Certified - Panel offered in 24-, 48- and 72-port configurations
Description
Leviton's QuickPort Recessed Patch Panels are compatible with all QuickPort modules to maximize versatility with a variety of media applications and enable easy upgrades. Recessed Patch Panels are ideal for use in applications where the back rail is positioned close to the rear doors, or in applications with minimal front depth, in front of the panel. Features: - Mounts on industry standard 19" equipment racks and cabinets - Unique side supports allow patch cord management in front of, or behind the back rails - Screw less rear cable management bar - White, write-on blocks and port numbers for port identification - Includes screw less rear cable management bar - Panel shall accept a full range of manufacturer's connectors - Materials: 16 gage steel - Mounting: 19" cabinet or equipment rack - Color: Powder coated black with white silk-screening - Meets or exceeds all applicable standards: UL listed, CSA Certified - Panel offered in 24-, 48- and 72-port configurations

Suppliers

Company
Product
Description
Supplier Links
Leviton QuickPort Recessed Patch Panel - 49255-R24 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton QuickPort Recessed Patch Panel
49255-R24
Leviton QuickPort Recessed Patch Panel 49255-R24
Leviton's QuickPort Recessed Patch Panels are compatible with all QuickPort modules to maximize versatility with a variety of media applications and enable easy upgrades. Recessed Patch Panels are ideal for use in applications where the back rail is positioned close to the rear doors, or in applications with minimal front depth, in front of the panel. Features: - Mounts on industry standard 19" equipment racks and cabinets - Unique side supports allow patch cord management in front of, or behind the back rails - Screw less rear cable management bar - White, write-on blocks and port numbers for port identification - Includes screw less rear cable management bar - Panel shall accept a full range of manufacturer's connectors - Materials: 16 gage steel - Mounting: 19" cabinet or equipment rack - Color: Powder coated black with white silk-screening - Meets or exceeds all applicable standards: UL listed, CSA Certified - Panel offered in 24-, 48- and 72-port configurations

Leviton's QuickPort Recessed Patch Panels are compatible with all QuickPort modules to maximize versatility with a variety of media applications and enable easy upgrades. Recessed Patch Panels are ideal for use in applications where the back rail is positioned close to the rear doors, or in applications with minimal front depth, in front of the panel.
Features:
- Mounts on industry standard 19" equipment racks and cabinets
- Unique side supports allow patch cord
management in front of, or behind the back rails
- Screw less rear cable management bar
- White, write-on blocks and port numbers for port identification
- Includes screw less rear cable management bar
- Panel shall accept a full
range of manufacturer's connectors
- Materials: 16 gage steel
- Mounting: 19" cabinet or equipment rack
- Color: Powder coated black with white silk-screening
- Meets or exceeds all applicable standards: UL listed, CSA Certified
- Panel offered in 24-, 48- and 72-port configurations

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 49255-R24
Product Name Leviton QuickPort Recessed Patch Panel
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Height in U 1
View Details
Patchbay, Jack Panels - 5073-PR175-1608-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
View Details
Fiber Patch Panel - PFPP-24SC-BAR - PolyPhaser Corporation
Specs
Port Type SC Connector; UPC
Ports 24
Height in U 2
View Details