TelephoneStuff.com Leviton QuickPort Patch Panel with Magnifying Lens Label.. 49255-L24

Description
Leviton's QuickPort Patch Panels are compatible with all QuickPort modules to maximize versatility with a variety of media applications and enable easy upgrades. This panel also allows for insertion of alternative QuickPort connectors to customize the application. Features: - QuickPort Patch Panel with Magnifying Lens Label Holder - 1RU - Cable Management bar included - Dimensions: - 24-port: 1.75"H x 19"W x 3.5"D (with management bar) - 48-port: 3.5"H x 19"W x 3.5"D (with management bar) - Capacity: 24- and 48-port - Materials: 16 gauge steel, painted black
Description
Leviton's QuickPort Patch Panels are compatible with all QuickPort modules to maximize versatility with a variety of media applications and enable easy upgrades. This panel also allows for insertion of alternative QuickPort connectors to customize the application. Features: - QuickPort Patch Panel with Magnifying Lens Label Holder - 1RU - Cable Management bar included - Dimensions: - 24-port: 1.75"H x 19"W x 3.5"D (with management bar) - 48-port: 3.5"H x 19"W x 3.5"D (with management bar) - Capacity: 24- and 48-port - Materials: 16 gauge steel, painted black

Suppliers

Company
Product
Description
Supplier Links
Leviton QuickPort Patch Panel with Magnifying Lens Label.. - 49255-L24 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton QuickPort Patch Panel with Magnifying Lens Label..
49255-L24
Leviton QuickPort Patch Panel with Magnifying Lens Label.. 49255-L24
Leviton's QuickPort Patch Panels are compatible with all QuickPort modules to maximize versatility with a variety of media applications and enable easy upgrades. This panel also allows for insertion of alternative QuickPort connectors to customize the application. Features: - QuickPort Patch Panel with Magnifying Lens Label Holder - 1RU - Cable Management bar included - Dimensions: - 24-port: 1.75"H x 19"W x 3.5"D (with management bar) - 48-port: 3.5"H x 19"W x 3.5"D (with management bar) - Capacity: 24- and 48-port - Materials: 16 gauge steel, painted black

Leviton's QuickPort Patch Panels are compatible with
all QuickPort modules to maximize versatility with a variety of media applications and enable easy upgrades. This panel also allows for insertion of alternative QuickPort connectors to customize the application.
Features:
- QuickPort Patch Panel with Magnifying Lens Label Holder
- 1RU
- Cable Management bar included
- Dimensions:
- 24-port: 1.75"H x 19"W x 3.5"D (with management bar)
- 48-port: 3.5"H x 19"W x 3.5"D
(with management bar)
- Capacity: 24- and 48-port
- Materials: 16 gauge steel, painted black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 49255-L24
Product Name Leviton QuickPort Patch Panel with Magnifying Lens Label..
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details