TelephoneStuff.com Leviton QuickPort High Density Patch Panel 49255-D48

Description
Leviton’s QuickPort High-Density 1RU/2RU Patch Panel supports 48 and 72 ports while filling only 1RU/2RU of rack space. It is available in three category ratings, or unloaded, to support a variety of network requirements, and fits all industry standard 19" racks and cabinets. An excellent choice for both retrofits and new installations. Features: - 48-port/72-port density in only 1RU/2RU of rack space - Patent pending design - Robust die-cast aluminum construction - Includes Cable Management Bar (additional bars available separately) - Multi-color card stock for identification options - Label holders magnify labels for easy reading - Mounts on industry standard 19" equipment rack - Available in a variety of category ratings and will acomodate most QuickPort connectors - Recommend jacks be terminated prior to installation in panel - Recommend use of cable management bar to support bulk and weight of cables - Design allows for front cable management using no additional rack space - Empty panels available for retrofits - Orientation of top row connectors is rotated 180°
Description
Leviton’s QuickPort High-Density 1RU/2RU Patch Panel supports 48 and 72 ports while filling only 1RU/2RU of rack space. It is available in three category ratings, or unloaded, to support a variety of network requirements, and fits all industry standard 19" racks and cabinets. An excellent choice for both retrofits and new installations. Features: - 48-port/72-port density in only 1RU/2RU of rack space - Patent pending design - Robust die-cast aluminum construction - Includes Cable Management Bar (additional bars available separately) - Multi-color card stock for identification options - Label holders magnify labels for easy reading - Mounts on industry standard 19" equipment rack - Available in a variety of category ratings and will acomodate most QuickPort connectors - Recommend jacks be terminated prior to installation in panel - Recommend use of cable management bar to support bulk and weight of cables - Design allows for front cable management using no additional rack space - Empty panels available for retrofits - Orientation of top row connectors is rotated 180°

Suppliers

Company
Product
Description
Supplier Links
Leviton QuickPort High Density Patch Panel - 49255-D48 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton QuickPort High Density Patch Panel
49255-D48
Leviton QuickPort High Density Patch Panel 49255-D48
Leviton’s QuickPort High-Density 1RU/2RU Patch Panel supports 48 and 72 ports while filling only 1RU/2RU of rack space. It is available in three category ratings, or unloaded, to support a variety of network requirements, and fits all industry standard 19" racks and cabinets. An excellent choice for both retrofits and new installations. Features: - 48-port/72-port density in only 1RU/2RU of rack space - Patent pending design - Robust die-cast aluminum construction - Includes Cable Management Bar (additional bars available separately) - Multi-color card stock for identification options - Label holders magnify labels for easy reading - Mounts on industry standard 19" equipment rack - Available in a variety of category ratings and will acomodate most QuickPort connectors - Recommend jacks be terminated prior to installation in panel - Recommend use of cable management bar to support bulk and weight of cables - Design allows for front cable management using no additional rack space - Empty panels available for retrofits - Orientation of top row connectors is rotated 180°

Leviton’s QuickPort High-Density 1RU/2RU Patch Panel supports 48 and 72 ports while filling only 1RU/2RU of rack space. It is available in three category ratings, or unloaded, to support a variety of network requirements, and fits all industry standard 19" racks and cabinets. An excellent choice for both retrofits and new installations.
Features:
- 48-port/72-port density in only 1RU/2RU of rack space
- Patent pending design
- Robust die-cast aluminum construction
- Includes Cable Management Bar (additional bars
available separately)
- Multi-color card stock for identification options
- Label holders magnify labels for easy reading
- Mounts on industry standard 19" equipment rack
- Available in a variety of category ratings and will acomodate most QuickPort connectors
- Recommend jacks be terminated prior to installation in panel
- Recommend use of cable management bar to support bulk
and weight of cables
- Design allows for front cable management using no
additional rack space
- Empty panels available for retrofits
- Orientation of top row connectors is rotated 180°

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 49255-D48
Product Name Leviton QuickPort High Density Patch Panel
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 1
View Details
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details