TelephoneStuff.com Leviton 24/48-Port Voice Grade Patch Panel 49014-J24

Description
Leviton's Voice Grade Patch Panel is specifically designed for voice applications and comes pre-configured for 24 and 48 ports. Mounts on 19" TIA, standard equipment racks and accommodates top, bottom and side cable entry. Back panel provides connectivity to a 25 pair (RJ-21X) connector. The Voice Grade Patch Panel shall be UL listed, meet ANSI/TIA/EIA-568-B standards compliance, and FCC Part 68 requirements. The printed circuit board will be rated UL94V-0. The panel shall be pre-configured for 24 or 48 ports, mount on a standard 19" equipment rack and accommodate top, bottom and side cable entry. The patch panel shall be made of 16 gauge steel, with a black coat. The panel shall have a 25 pair (RJ-21X) connector on the back. Patch panels will include two #12 mounting holes on each side of the panel, screw kit assembly and instruction sheets. Features: - 24-Port voice grade patch panel - 8P4C Jacks - 25-pair male Telco connector(two 25 pair connectors per 24 ports) - Metallic sheet metal frame
Description
Leviton's Voice Grade Patch Panel is specifically designed for voice applications and comes pre-configured for 24 and 48 ports. Mounts on 19" TIA, standard equipment racks and accommodates top, bottom and side cable entry. Back panel provides connectivity to a 25 pair (RJ-21X) connector. The Voice Grade Patch Panel shall be UL listed, meet ANSI/TIA/EIA-568-B standards compliance, and FCC Part 68 requirements. The printed circuit board will be rated UL94V-0. The panel shall be pre-configured for 24 or 48 ports, mount on a standard 19" equipment rack and accommodate top, bottom and side cable entry. The patch panel shall be made of 16 gauge steel, with a black coat. The panel shall have a 25 pair (RJ-21X) connector on the back. Patch panels will include two #12 mounting holes on each side of the panel, screw kit assembly and instruction sheets. Features: - 24-Port voice grade patch panel - 8P4C Jacks - 25-pair male Telco connector(two 25 pair connectors per 24 ports) - Metallic sheet metal frame

Suppliers

Company
Product
Description
Supplier Links
Leviton 24/48-Port Voice Grade Patch Panel - 49014-J24 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 24/48-Port Voice Grade Patch Panel
49014-J24
Leviton 24/48-Port Voice Grade Patch Panel 49014-J24
Leviton's Voice Grade Patch Panel is specifically designed for voice applications and comes pre-configured for 24 and 48 ports. Mounts on 19" TIA, standard equipment racks and accommodates top, bottom and side cable entry. Back panel provides connectivity to a 25 pair (RJ-21X) connector. The Voice Grade Patch Panel shall be UL listed, meet ANSI/TIA/EIA-568-B standards compliance, and FCC Part 68 requirements. The printed circuit board will be rated UL94V-0. The panel shall be pre-configured for 24 or 48 ports, mount on a standard 19" equipment rack and accommodate top, bottom and side cable entry. The patch panel shall be made of 16 gauge steel, with a black coat. The panel shall have a 25 pair (RJ-21X) connector on the back. Patch panels will include two #12 mounting holes on each side of the panel, screw kit assembly and instruction sheets. Features: - 24-Port voice grade patch panel - 8P4C Jacks - 25-pair male Telco connector(two 25 pair connectors per 24 ports) - Metallic sheet metal frame

Leviton's Voice Grade Patch Panel is specifically designed for voice applications and comes pre-configured for 24 and 48 ports. Mounts on 19" TIA, standard equipment racks and accommodates top, bottom and side cable entry. Back panel provides connectivity to a 25 pair (RJ-21X) connector. The Voice Grade Patch Panel shall be UL listed, meet ANSI/TIA/EIA-568-B standards compliance, and FCC Part 68 requirements. The printed circuit board will be rated UL94V-0. The panel shall be pre-configured for 24 or 48 ports, mount on a standard 19" equipment rack and accommodate top, bottom and side cable entry. The patch panel shall be made of 16 gauge steel, with a black coat. The panel shall have a 25 pair (RJ-21X) connector on the back. Patch panels will include two #12 mounting holes on each side of the panel, screw kit assembly and instruction sheets.
Features:
- 24-Port voice grade patch panel
- 8P4C Jacks
- 25-pair male Telco connector(two 25 pair connectors per 24 ports)
- Metallic sheet metal frame

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 49014-J24
Product Name Leviton 24/48-Port Voice Grade Patch Panel
Ports 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
Specs
Ports 24
Height in U 1
Cable Specifications Category 6
View Details