TelephoneStuff.com Leviton 24- and 48-Port Voice-Grade Patch Panels 49003-P24

Description
24- and 48-port voice 8PAC jacks are the perfect solution for bringing voice to your cable rack. Pre-configured in 24- and 48-port densites, the 110 style termination patch panel is specifically designed for voice application. The panel can be configured for one or two-pairper-port wiring schemes. Included is a rear label which delineates between the two wiring schemes and shows 25 pair, color coded termination. Features: - 110 termination - Meets ANSI/TIA/EIA-568-B standards compliance and FCC part 68 requirements - Panel mount on standard 19" equipment rack and accomodate top bottom and side cable entry - Configured for 24 or 48 ports
Description
24- and 48-port voice 8PAC jacks are the perfect solution for bringing voice to your cable rack. Pre-configured in 24- and 48-port densites, the 110 style termination patch panel is specifically designed for voice application. The panel can be configured for one or two-pairper-port wiring schemes. Included is a rear label which delineates between the two wiring schemes and shows 25 pair, color coded termination. Features: - 110 termination - Meets ANSI/TIA/EIA-568-B standards compliance and FCC part 68 requirements - Panel mount on standard 19" equipment rack and accomodate top bottom and side cable entry - Configured for 24 or 48 ports

Suppliers

Company
Product
Description
Supplier Links
Leviton 24- and 48-Port Voice-Grade Patch Panels - 49003-P24 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 24- and 48-Port Voice-Grade Patch Panels
49003-P24
Leviton 24- and 48-Port Voice-Grade Patch Panels 49003-P24
24- and 48-port voice 8PAC jacks are the perfect solution for bringing voice to your cable rack. Pre-configured in 24- and 48-port densites, the 110 style termination patch panel is specifically designed for voice application. The panel can be configured for one or two-pairper-port wiring schemes. Included is a rear label which delineates between the two wiring schemes and shows 25 pair, color coded termination. Features: - 110 termination - Meets ANSI/TIA/EIA-568-B standards compliance and FCC part 68 requirements - Panel mount on standard 19" equipment rack and accomodate top bottom and side cable entry - Configured for 24 or 48 ports

24- and 48-port voice 8PAC jacks are the perfect solution for bringing voice to your cable rack. Pre-configured in 24- and 48-port densites, the 110 style termination patch panel is specifically designed for voice application. The panel can be configured for one or two-pairper-port wiring schemes. Included is a rear label which delineates
between the two wiring schemes and shows 25 pair, color coded termination.
Features:
- 110 termination
- Meets ANSI/TIA/EIA-568-B standards compliance and FCC part 68 requirements
- Panel mount on standard 19" equipment rack and accomodate top bottom and side cable entry
- Configured for 24 or 48 ports

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 49003-P24
Product Name Leviton 24- and 48-Port Voice-Grade Patch Panels
Ports 24 to 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 6; Cat6
View Details
8-Port Cat. 6 Unshielded Patch Panel - TC-P08C6  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 6
View Details