TelephoneStuff.com Legrand - Wiremold CabinetMate Series 48" Aluminum,.. 4810BDS

Description
CabinetMate Series 48" Aluminum, 15 Amp Plug-In Outlet Center Unit. Features: - Ten 15 amp outlets - 15A resettable circuit breaker - Computer grade surge protection - Length: 48" (1.2 m) - Receptacle Center to Center: 4" - Available Cord Lengths: - 6' (1.8 m) - 15' (4.6 m) - Sold in a Package of 2 Outlet Center Units
Description
CabinetMate Series 48" Aluminum, 15 Amp Plug-In Outlet Center Unit. Features: - Ten 15 amp outlets - 15A resettable circuit breaker - Computer grade surge protection - Length: 48" (1.2 m) - Receptacle Center to Center: 4" - Available Cord Lengths: - 6' (1.8 m) - 15' (4.6 m) - Sold in a Package of 2 Outlet Center Units

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold CabinetMate Series 48" Aluminum,.. - 4810BDS - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold CabinetMate Series 48" Aluminum,..
4810BDS
Legrand - Wiremold CabinetMate Series 48" Aluminum,.. 4810BDS
CabinetMate Series 48" Aluminum, 15 Amp Plug-In Outlet Center Unit. Features: - Ten 15 amp outlets - 15A resettable circuit breaker - Computer grade surge protection - Length: 48" (1.2 m) - Receptacle Center to Center: 4" - Available Cord Lengths: - 6' (1.8 m) - 15' (4.6 m) - Sold in a Package of 2 Outlet Center Units

CabinetMate Series 48" Aluminum, 15 Amp Plug-In Outlet Center Unit.
Features:
- Ten 15 amp outlets
- 15A resettable circuit breaker
- Computer grade surge protection
- Length: 48" (1.2 m)
- Receptacle Center to Center: 4"
- Available Cord Lengths:
- 6' (1.8 m)
- 15' (4.6 m)
- Sold in a Package of 2 Outlet Center Units

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 4810BDS
Product Name Legrand - Wiremold CabinetMate Series 48" Aluminum,..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Boxes - 2148944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 13.27 inch (337 mm)
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details