TelephoneStuff.com Leviton Twist and Mount Patch Panel with 12 CAT 5e Ports.. 476TM-654

Description
Twist and Mount Patch Panel with 12 CAT 5e Ports and 12 CAT 6 Ports is designed for use in any of Leviton's existing structured media centers to support a variety of telephone and data distribution needs. Features: - Commercial grade telephone and data patching - Component-rated CAT 5e and CAT 6 ports - Jacks include Leviton’s patented retention force technology - Compact design - Universal T568A and T568B wiring labels - IDC termination with Universal 568A and 568B wiring cards - Includes port designation strips - Fits easily into any Leviton structured media center enclosure - Black plastic mounting bracket - Plastic punch-down tool included - Meets TIA-570-B bend radius requirements - CAT 5e ports meet the requirements of high-speed data applications - CAT 6 ports are designed for use in high megabit applications such as Gigabit Ethernet - UL listed - CAT 5e Ports: 12 - CAT 6 Ports: 12
Description
Twist and Mount Patch Panel with 12 CAT 5e Ports and 12 CAT 6 Ports is designed for use in any of Leviton's existing structured media centers to support a variety of telephone and data distribution needs. Features: - Commercial grade telephone and data patching - Component-rated CAT 5e and CAT 6 ports - Jacks include Leviton’s patented retention force technology - Compact design - Universal T568A and T568B wiring labels - IDC termination with Universal 568A and 568B wiring cards - Includes port designation strips - Fits easily into any Leviton structured media center enclosure - Black plastic mounting bracket - Plastic punch-down tool included - Meets TIA-570-B bend radius requirements - CAT 5e ports meet the requirements of high-speed data applications - CAT 6 ports are designed for use in high megabit applications such as Gigabit Ethernet - UL listed - CAT 5e Ports: 12 - CAT 6 Ports: 12

Suppliers

Company
Product
Description
Supplier Links
Leviton Twist and Mount Patch Panel with 12 CAT 5e Ports.. - 476TM-654 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Twist and Mount Patch Panel with 12 CAT 5e Ports..
476TM-654
Leviton Twist and Mount Patch Panel with 12 CAT 5e Ports.. 476TM-654
Twist and Mount Patch Panel with 12 CAT 5e Ports and 12 CAT 6 Ports is designed for use in any of Leviton's existing structured media centers to support a variety of telephone and data distribution needs. Features: - Commercial grade telephone and data patching - Component-rated CAT 5e and CAT 6 ports - Jacks include Leviton’s patented retention force technology - Compact design - Universal T568A and T568B wiring labels - IDC termination with Universal 568A and 568B wiring cards - Includes port designation strips - Fits easily into any Leviton structured media center enclosure - Black plastic mounting bracket - Plastic punch-down tool included - Meets TIA-570-B bend radius requirements - CAT 5e ports meet the requirements of high-speed data applications - CAT 6 ports are designed for use in high megabit applications such as Gigabit Ethernet - UL listed - CAT 5e Ports: 12 - CAT 6 Ports: 12

Twist and Mount Patch Panel with 12 CAT 5e Ports and 12 CAT 6 Ports is designed for use in any of Leviton's existing structured media centers to support a variety of telephone and data distribution needs.
Features:
- Commercial grade telephone and data patching
- Component-rated CAT 5e and CAT 6 ports
- Jacks include Leviton’s patented retention force technology
- Compact design
- Universal T568A and T568B wiring labels
- IDC termination with Universal 568A and 568B wiring cards
- Includes port designation strips
- Fits easily into any Leviton structured media center enclosure
- Black plastic mounting bracket
- Plastic punch-down tool included
- Meets TIA-570-B bend radius requirements
- CAT 5e ports meet the requirements of high-speed data applications
- CAT 6 ports are designed for use in high megabit applications such as Gigabit Ethernet
- UL listed
- CAT 5e Ports: 12
- CAT 6 Ports: 12

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 476TM-654
Product Name Leviton Twist and Mount Patch Panel with 12 CAT 5e Ports..
Ports 12
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 143842 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Height in U 1
View Details
Fiber Optic Patch Panel - FSPLCDM6BK - Hubbell Incorporated
Specs
Port Type LC
Ports 6
View Details