TelephoneStuff.com Leviton Twist and Mount Patch Panel with 6 CAT 5e Ports.. 476TM-652

Description
Twist and Mount Patch Panel with 6 CAT 5e Ports and 6 CAT 6 Ports is designed for use in any of Leviton's existing structured media centers to support a variety of telephone and data distribution needs. Features: - Commercial grade telephone and data patching - Component-rated CAT 5e and CAT 6 ports - Jacks include Leviton’s patented retention force technology - Compact design - Universal T568A and T568B wiring labels - IDC termination with Universal 568A and 568B wiring cards - Includes port designation strips - Fits easily into any Leviton structured media center enclosure - Black plastic mounting bracket - Plastic punch-down tool included - Meets TIA-570-B bend radius requirements - CAT 5e ports meet the requirements of high-speed data applications - CAT 6 ports are designed for use in high megabit applications such as Gigabit Ethernet - CAT 5e Ports: 6 - CAT 6 Ports: 6 - UL listed
Description
Twist and Mount Patch Panel with 6 CAT 5e Ports and 6 CAT 6 Ports is designed for use in any of Leviton's existing structured media centers to support a variety of telephone and data distribution needs. Features: - Commercial grade telephone and data patching - Component-rated CAT 5e and CAT 6 ports - Jacks include Leviton’s patented retention force technology - Compact design - Universal T568A and T568B wiring labels - IDC termination with Universal 568A and 568B wiring cards - Includes port designation strips - Fits easily into any Leviton structured media center enclosure - Black plastic mounting bracket - Plastic punch-down tool included - Meets TIA-570-B bend radius requirements - CAT 5e ports meet the requirements of high-speed data applications - CAT 6 ports are designed for use in high megabit applications such as Gigabit Ethernet - CAT 5e Ports: 6 - CAT 6 Ports: 6 - UL listed

Suppliers

Company
Product
Description
Supplier Links
Leviton Twist and Mount Patch Panel with 6 CAT 5e Ports.. - 476TM-652 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Twist and Mount Patch Panel with 6 CAT 5e Ports..
476TM-652
Leviton Twist and Mount Patch Panel with 6 CAT 5e Ports.. 476TM-652
Twist and Mount Patch Panel with 6 CAT 5e Ports and 6 CAT 6 Ports is designed for use in any of Leviton's existing structured media centers to support a variety of telephone and data distribution needs. Features: - Commercial grade telephone and data patching - Component-rated CAT 5e and CAT 6 ports - Jacks include Leviton’s patented retention force technology - Compact design - Universal T568A and T568B wiring labels - IDC termination with Universal 568A and 568B wiring cards - Includes port designation strips - Fits easily into any Leviton structured media center enclosure - Black plastic mounting bracket - Plastic punch-down tool included - Meets TIA-570-B bend radius requirements - CAT 5e ports meet the requirements of high-speed data applications - CAT 6 ports are designed for use in high megabit applications such as Gigabit Ethernet - CAT 5e Ports: 6 - CAT 6 Ports: 6 - UL listed

Twist and Mount Patch Panel with 6 CAT 5e Ports and 6 CAT 6 Ports is designed for use in any of Leviton's existing structured media centers to support a variety of telephone and data distribution needs.
Features:
- Commercial grade telephone and data patching
- Component-rated CAT 5e and CAT 6 ports
- Jacks include Leviton’s patented retention force technology
- Compact design
- Universal T568A and T568B wiring labels
- IDC termination with Universal 568A and 568B wiring cards
- Includes port designation strips
- Fits easily into any Leviton structured media center enclosure
- Black plastic mounting bracket
- Plastic punch-down tool included
- Meets TIA-570-B bend radius requirements
- CAT 5e ports meet the requirements of high-speed data applications
- CAT 6 ports are designed for use in high megabit applications such as Gigabit Ethernet
- CAT 5e Ports: 6
- CAT 6 Ports: 6
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 476TM-652
Product Name Leviton Twist and Mount Patch Panel with 6 CAT 5e Ports..
Ports 12
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 143831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
View Details
16-port Cat6 Unshielded Patch Panel - TC-P16C6  (Version 1.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 6
View Details